Renesas Electronics Corporation 16-bit 16BIT 512KB Embedded Microcontroller MCU HD64F2378RVFQ34V

Description
IC MCU 16BIT 512KB FLASH 144LQFP Product overview: HD64F2378RVFQ34V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F2378RVFQ34V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 512KB FLASH 144LQFP Product overview: HD64F2378RVFQ34V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F2378RVFQ34V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
16-bit 16BIT 512KB Embedded Microcontroller MCU
685-HD64F2378RVFQ34V
16-bit 16BIT 512KB Embedded Microcontroller MCU 685-HD64F2378RVFQ34V
IC MCU 16BIT 512KB FLASH 144LQFP Product overview: HD64F2378RVFQ34V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F2378RVFQ34V can be used for catalog matching and distributor lookup.

IC MCU 16BIT 512KB FLASH 144LQFP Product overview: HD64F2378RVFQ34V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F2378RVFQ34V can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - HD64F2378RVFQ34V - 775810-HD64F2378RVFQ34V - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - HD64F2378RVFQ34V
775810-HD64F2378RVFQ34V
Embedded - Embedded - Microcontrollers - HD64F2378RVFQ34V 775810-HD64F2378RVFQ34V
Manufacturer: Renesas Electronics America Win Source Part Number: 775810-HD64F2378RVFQ 34V Series: H8 H8S/2300 Packaging: Tray Operating Temperature Range: -20°C ~ 75°C (TA) Core Processor: H8S/2000 Speed: 34MHz Package: 144-LQFP Core Size: 16-Bit Connectivity: I2C, IrDA, SCI, SmartCard Peripherals: DMA, POR, PWM, WDT Number of I/O: 96 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 32K x 8 Data Converters: A/D 16x10b; D/A 6x8b Oscillator Type: External Supply Voltage: 3 V ~ 3.6 V Part Status: Obsolete(EOL) Family Name: HD64F2378R Categories: Integrated Circuits (ICs) Manufacturer Package: 144-LQFP (20x20) Alternative Parts (Cross-Reference): MC9S12XA256VAG; MC9S12XDT512CAGR; MC9S12XA512CAG; MC9S12XDT512CAG; Introduction Date: July 15, 2006 ECCN: 3A991 Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 775810-HD64F2378RVFQ34V
Series: H8 H8S/2300
Packaging: Tray
Operating Temperature Range: -20°C ~ 75°C (TA)
Core Processor: H8S/2000
Speed: 34MHz
Package: 144-LQFP
Core Size: 16-Bit
Connectivity: I2C, IrDA, SCI, SmartCard
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 96
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 32K x 8
Data Converters: A/D 16x10b; D/A 6x8b
Oscillator Type: External
Supply Voltage: 3 V ~ 3.6 V
Part Status: Obsolete(EOL)
Family Name: HD64F2378R
Categories: Integrated Circuits (ICs)
Manufacturer Package: 144-LQFP (20x20)
Alternative Parts (Cross-Reference): MC9S12XA256VAG; MC9S12XDT512CAGR; MC9S12XA512CAG; MC9S12XDT512CAG;
Introduction Date: July 15, 2006
ECCN: 3A991
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now
Microcontrollers - HD64F2378RVFQ34V - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
HD64F2378RVFQ34V
Microcontrollers HD64F2378RVFQ34V
IC MCU 16BIT 512KB FLASH 144LQFP

IC MCU 16BIT 512KB FLASH 144LQFP

Supplier's Site
RENESAS HD64F2378RVFQ34V 16 Bit Microcontroller, Single Chip, H8S, 34 MHz, 512 KB, 32 KB, 144 Pins, LQFP - 668-HD64F2378RVFQ34V - Utmel Electronic Limited
Hong Kong, China
RENESAS HD64F2378RVFQ34V 16 Bit Microcontroller, Single Chip, H8S, 34 MHz, 512 KB, 32 KB, 144 Pins, LQFP
668-HD64F2378RVFQ34V
RENESAS HD64F2378RVFQ34V 16 Bit Microcontroller, Single Chip, H8S, 34 MHz, 512 KB, 32 KB, 144 Pins, LQFP 668-HD64F2378RVFQ34V
RENESAS HD64F2378RVFQ34V 16 Bit Microcontroller, Single Chip, H8S, 34 MHz, 512 KB, 32 KB, 144 Pins, LQFP

RENESAS HD64F2378RVFQ34V 16 Bit Microcontroller, Single Chip, H8S, 34 MHz, 512 KB, 32 KB, 144 Pins, LQFP

Supplier's Site
Microcontrollers - HD64F2378RVFQ34V - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
HD64F2378RVFQ34V
Microcontrollers HD64F2378RVFQ34V
H8S/2000 H8® H8S/2300 Microcontroller IC 16-Bit 34MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)

H8S/2000 H8® H8S/2300 Microcontroller IC 16-Bit 34MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)

Buy Now
Embedded - Microcontrollers - HD64F2378RVFQ34V - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
HD64F2378RVFQ34V
Embedded - Microcontrollers HD64F2378RVFQ34V
IC MCU 16BIT 512KB FLASH 144LQFP

IC MCU 16BIT 512KB FLASH 144LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - HD64F2378RVFQ34V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
HD64F2378RVFQ34V
Integrated Circuits (ICs) - Embedded - Microcontrollers HD64F2378RVFQ34V
IC MCU 16BIT 512KB FLASH 144LQFP

IC MCU 16BIT 512KB FLASH 144LQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Utmel Electronic Limited Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-HD64F2378RVFQ34V 775810-HD64F2378RVFQ34V HD64F2378RVFQ34V 668-HD64F2378RVFQ34V HD64F2378RVFQ34V HD64F2378RVFQ34V HD64F2378RVFQ34V
Product Name 16-bit 16BIT 512KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - HD64F2378RVFQ34V Microcontrollers RENESAS HD64F2378RVFQ34V 16 Bit Microcontroller, Single Chip, H8S, 34 MHz, 512 KB, 32 KB, 144 Pins, LQFP Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
RAM 32 KB 512 KB 32 KB 32 KB 32 KB 32 KB
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts 3.3 volts 3.6 volts
Package Type Other; Tray QFP; Other; 144-LQFP QFP; Other; 144-LQFP QFP; Other; 144-LQFP Other; 144-LQFP
Operating Temperature -20 C (-4 F) -20 to 75 C (-4 to 167 F) -20 to 75 C (-4 to 167 F) -20 to 75 C (-4 to 167 F) -20 to 75 C (-4 to 167 F) -20 to 75 C (-4 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 8BIT 4KB Embedded Microcontroller MCU - 685-COP8ACC720M8-XE - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 0.1280 KB
Supply Voltage 2.7 to 5.5 volts
View Details
4 suppliers
RF and Wireless - RF Transceiver ICs - BCM20702B0KWFBGT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
 - A80C286-12 - Rochester Electronics
Rochester Electronics
Specs
Life Cycle Stage Rochester Active
Package Type Other; PGA68
View Details
Microcontrollers - 1806978 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details