Renesas Electronics Corporation 16-bit 32-bit 384KB 3.3V Embedded Microcontroller MCU HD64F2377RVFQ33

Description
MCU 16-bit/32-bit H8S CISC 384KB Flash 3.3V 144-Pin PQFP Product overview: HD64F2377RVFQ33 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 32-bit, 384KB, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 32-bit, 384KB, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F2377RVFQ33 can be used for catalog matching and distributor lookup.
Request a Quote
Description
MCU 16-bit/32-bit H8S CISC 384KB Flash 3.3V 144-Pin PQFP Product overview: HD64F2377RVFQ33 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 32-bit, 384KB, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 32-bit, 384KB, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F2377RVFQ33 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
16-bit 32-bit 384KB 3.3V Embedded Microcontroller MCU - 685-HD64F2377RVFQ33 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 32-bit 384KB 3.3V Embedded Microcontroller MCU
685-HD64F2377RVFQ33
16-bit 32-bit 384KB 3.3V Embedded Microcontroller MCU 685-HD64F2377RVFQ33
MCU 16-bit/32-bit H8S CISC 384KB Flash 3.3V 144-Pin PQFP Product overview: HD64F2377RVFQ33 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 32-bit, 384KB, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 32-bit, 384KB, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F2377RVFQ33 can be used for catalog matching and distributor lookup.

MCU 16-bit/32-bit H8S CISC 384KB Flash 3.3V 144-Pin PQFP Product overview: HD64F2377RVFQ33 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 32-bit, 384KB, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 32-bit, 384KB, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F2377RVFQ33 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - HD64F2377RVFQ33 - 1226689-HD64F2377RVFQ33 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - HD64F2377RVFQ33
1226689-HD64F2377RVFQ33
Embedded - Embedded - Microcontrollers - HD64F2377RVFQ33 1226689-HD64F2377RVFQ33
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1226689-HD64F2377RVF Q33 Packaging: Bulk Frequency: 33 MHz Operating Supply Voltage: 3.3 V Memory Type: FLASH Memory Size: 384 kB Interface: I2C, IrDA, SCI Peripherals: DMA, POR, PWM, WDT RAM Size: 24 kB Oscillator Type: External Access Time: 33 µs Number of Pins: 144 Watchdog Timer: Yes Categories: Embedded - Microcontrollers Case / Package: PQFP Max Frequency: 33 MHz Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V Number of I/Os: 96 Max Operating Temperature: 75 °C Number of Programmable I/O: 96 Number of Timers/Counters: 10

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1226689-HD64F2377RVFQ33
Packaging: Bulk
Frequency: 33 MHz
Operating Supply Voltage: 3.3 V
Memory Type: FLASH
Memory Size: 384 kB
Interface: I2C, IrDA, SCI
Peripherals: DMA, POR, PWM, WDT
RAM Size: 24 kB
Oscillator Type: External
Access Time: 33 µs
Number of Pins: 144
Watchdog Timer: Yes
Categories: Embedded - Microcontrollers
Case / Package: PQFP
Max Frequency: 33 MHz
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -20 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 3 V
Number of I/Os: 96
Max Operating Temperature: 75 °C
Number of Programmable I/O: 96
Number of Timers/Counters: 10

Buy Now
IC,MICROCONTROLLER,16-BIT,H8S/2000 CPU,CMOS,QFP,144PIN,PLASTIC - 668-HD64F2377RVFQ33 - Utmel Electronic Limited
Hong Kong, China
IC,MICROCONTROLLER,16-BIT,H8S/2000 CPU,CMOS,QFP,144PIN,PLASTIC
668-HD64F2377RVFQ33
IC,MICROCONTROLLER,16-BIT,H8S/2000 CPU,CMOS,QFP,144PIN,PLASTIC 668-HD64F2377RVFQ33
IC,MICROCONTROLLER,1 6-BIT,H8S/2000 CPU,CMOS,QFP,144PIN, PLASTIC

IC,MICROCONTROLLER,16-BIT,H8S/2000 CPU,CMOS,QFP,144PIN,PLASTIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-HD64F2377RVFQ33 1226689-HD64F2377RVFQ33 668-HD64F2377RVFQ33
Product Name 16-bit 32-bit 384KB 3.3V Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - HD64F2377RVFQ33 IC,MICROCONTROLLER,16-BIT,H8S/2000 CPU,CMOS,QFP,144PIN,PLASTIC
Data Bus 16 Bit; 32 Bit 16 Bit; 32 Bit 16 Bit
RAM 24 KB 0.0240 KB
Supply Voltage 3.3 volts 3.3 volts
Serial Interface I2C, IrDA, SCI I²C; SCI; I2C, IrDA, SCI
Package Type Other; Bulk QFP; Other; PQFP
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
IC RF TXRX+MCU 802.15.4 40-VFQFN - 815-CC2533F32RHAR - Utmel Electronic Limited
Specs
Life Cycle Stage Active
RAM 4 KB
Supply Voltage 3 volts
View Details
Embedded - Embedded - Microcontrollers - ADUC836BCPZ - 911042-ADUC836BCPZ - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 62 KB
View Details
2 suppliers
 - 64-2145PBF - Rochester Electronics
Infineon Technologies AG
View Details