Renesas Electronics Corporation OEM Parts - OEM Parts (F - I) - HD64F2357VF13V HD64F2357VF13V

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1012909-HD64F2357VF1 3V Frequency: 13 MHz Categories: OEM Parts(F-I) Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1012909-HD64F2357VF1 3V Frequency: 13 MHz Categories: OEM Parts(F-I) Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (F - I) - HD64F2357VF13V - 1012909-HD64F2357VF13V - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (F - I) - HD64F2357VF13V
1012909-HD64F2357VF13V
OEM Parts - OEM Parts (F - I) - HD64F2357VF13V 1012909-HD64F2357VF13V
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1012909-HD64F2357VF1 3V Frequency: 13 MHz Categories: OEM Parts(F-I) Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1012909-HD64F2357VF13V
Frequency: 13 MHz
Categories: OEM Parts(F-I)
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1012909-HD64F2357VF13V
Product Name OEM Parts - OEM Parts (F - I) - HD64F2357VF13V
Unlock Full Specs
to access all available technical data

Similar Products