Renesas Electronics Corporation 16-bit 128KB 5V Embedded Microcontroller MCU HD64F2357TE20V

Description
MCU 16-bit H8S CISC 128KB Flash 5V 120-Pin TQFP Tray Product overview: HD64F2357TE20V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 128KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 128KB, 5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F2357TE20V can be used for catalog matching and distributor lookup.
Request a Quote
Description
MCU 16-bit H8S CISC 128KB Flash 5V 120-Pin TQFP Tray Product overview: HD64F2357TE20V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 128KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 128KB, 5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F2357TE20V can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
16-bit 128KB 5V Embedded Microcontroller MCU - 685-HD64F2357TE20V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 128KB 5V Embedded Microcontroller MCU
685-HD64F2357TE20V
16-bit 128KB 5V Embedded Microcontroller MCU 685-HD64F2357TE20V
MCU 16-bit H8S CISC 128KB Flash 5V 120-Pin TQFP Tray Product overview: HD64F2357TE20V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 128KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 128KB, 5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F2357TE20V can be used for catalog matching and distributor lookup.

MCU 16-bit H8S CISC 128KB Flash 5V 120-Pin TQFP Tray Product overview: HD64F2357TE20V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 128KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 128KB, 5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F2357TE20V can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - HD64F2357TE20V - 1062213-HD64F2357TE20V - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - HD64F2357TE20V
1062213-HD64F2357TE20V
Embedded - Embedded - Microcontrollers - HD64F2357TE20V 1062213-HD64F2357TE20V
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1062213-HD64F2357TE2 0V Mounting: SMD (SMT) Frequency: 20 MHz Operating Supply Voltage: 5 V Memory Type: FLASH Memory Size: 128 kB Interface: SCI RAM Size: 8 kB Number of Pins: 120 Watchdog Timer: Yes Categories: Embedded - Microcontrollers Case / Package: TQFP Max Frequency: 20 MHz Alternative Parts (Cross-Reference): DF2345TE20V; D12390TE20V; DF2117RVT20V; MSP430BT5190IZQWT; Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C Data Bus Width: 16 b Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Number of Programmable I/O: 87 Number of Timers/Counters: 8

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1062213-HD64F2357TE20V
Mounting: SMD (SMT)
Frequency: 20 MHz
Operating Supply Voltage: 5 V
Memory Type: FLASH
Memory Size: 128 kB
Interface: SCI
RAM Size: 8 kB
Number of Pins: 120
Watchdog Timer: Yes
Categories: Embedded - Microcontrollers
Case / Package: TQFP
Max Frequency: 20 MHz
Alternative Parts (Cross-Reference): DF2345TE20V; D12390TE20V; DF2117RVT20V; MSP430BT5190IZQWT;
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 75 °C
Data Bus Width: 16 b
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -20 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Number of Programmable I/O: 87
Number of Timers/Counters: 8

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-HD64F2357TE20V 1062213-HD64F2357TE20V
Product Name 16-bit 128KB 5V Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - HD64F2357TE20V
Data Bus 16 Bit 16 Bit
RAM 8 KB 0.0080 KB
Supply Voltage 5 volts 5 volts
Serial Interface SCI SCI; SCI
Package Type Other; TQFP QFP; TQFP; Other; TQFP
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Embedded - Microcontrollers - ADUC847BS32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
 - 28225511B - Rochester Electronics
Infineon Technologies AG
View Details
RF and Wireless - RF Transceiver ICs - CC430F6127IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details