Renesas Electronics Corporation 32-bit 256KB 3.3V Embedded Microcontroller MCU HD64F2328VTE25V

Description
MCU 32-bit H8S H8S CISC 256KB Flash 3.3V 120-Pin TQFP Product overview: HD64F2328VTE25V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 256KB, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 256KB, 3.3V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F2328VTE25V can be used for catalog matching and distributor lookup.
Request a Quote
Description
MCU 32-bit H8S H8S CISC 256KB Flash 3.3V 120-Pin TQFP Product overview: HD64F2328VTE25V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 256KB, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 256KB, 3.3V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F2328VTE25V can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
32-bit 256KB 3.3V Embedded Microcontroller MCU - 685-HD64F2328VTE25V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 256KB 3.3V Embedded Microcontroller MCU
685-HD64F2328VTE25V
32-bit 256KB 3.3V Embedded Microcontroller MCU 685-HD64F2328VTE25V
MCU 32-bit H8S H8S CISC 256KB Flash 3.3V 120-Pin TQFP Product overview: HD64F2328VTE25V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 256KB, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 256KB, 3.3V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F2328VTE25V can be used for catalog matching and distributor lookup.

MCU 32-bit H8S H8S CISC 256KB Flash 3.3V 120-Pin TQFP Product overview: HD64F2328VTE25V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 256KB, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 256KB, 3.3V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F2328VTE25V can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - HD64F2328VTE25V - 1025265-HD64F2328VTE25V - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - HD64F2328VTE25V
1025265-HD64F2328VTE25V
Embedded - Embedded - Microcontrollers - HD64F2328VTE25V 1025265-HD64F2328VTE25V
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1025265-HD64F2328VTE 25V Mounting: SMD (SMT) Frequency: 25 MHz Operating Supply Voltage: 3.3 V Memory Type: FLASH Memory Size: 256 kB Interface: SCI RAM Size: 8 kB Number of Pins: 120 Watchdog Timer: Yes Categories: Embedded - Microcontrollers Case / Package: TQFP Max Frequency: 25 MHz Alternative Parts (Cross-Reference): DF2329BVTE25V; DF2329VTE25V; DF2329EVTE25V; MSP430BT5190IZQWT; Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C Data Bus Width: 16 b Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V Number of Programmable I/O: 86 Number of Timers/Counters: 8

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1025265-HD64F2328VTE25V
Mounting: SMD (SMT)
Frequency: 25 MHz
Operating Supply Voltage: 3.3 V
Memory Type: FLASH
Memory Size: 256 kB
Interface: SCI
RAM Size: 8 kB
Number of Pins: 120
Watchdog Timer: Yes
Categories: Embedded - Microcontrollers
Case / Package: TQFP
Max Frequency: 25 MHz
Alternative Parts (Cross-Reference): DF2329BVTE25V; DF2329VTE25V; DF2329EVTE25V; MSP430BT5190IZQWT;
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 75 °C
Data Bus Width: 16 b
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -20 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 3 V
Number of Programmable I/O: 86
Number of Timers/Counters: 8

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-HD64F2328VTE25V 1025265-HD64F2328VTE25V
Product Name 32-bit 256KB 3.3V Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - HD64F2328VTE25V
Data Bus 32 Bit 16 Bit; 32 Bit
RAM 8 KB 0.0080 KB
Supply Voltage 3.3 volts 3.3 volts
Serial Interface SCI SCI; SCI
Package Type Other; TQFP QFP; TQFP; Other; TQFP
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - D36780ZGU100 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Microcontrollers - 8753H/BQA - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Microcontrollers - C165LMHABXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
5 suppliers