Renesas Electronics Corporation 16-bit 25MHz Embedded Microcontroller MCU HD64F2328VTE25

Description
Microcontroller, 16-Bit, FLASH, H8S/2000 CPU, 25MHz, CMOS, PQFP120 Product overview: HD64F2328VTE25 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 25MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 25MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F2328VTE25 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Microcontroller, 16-Bit, FLASH, H8S/2000 CPU, 25MHz, CMOS, PQFP120 Product overview: HD64F2328VTE25 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 25MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 25MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F2328VTE25 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
16-bit 25MHz Embedded Microcontroller MCU - 685-HD64F2328VTE25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 25MHz Embedded Microcontroller MCU
685-HD64F2328VTE25
16-bit 25MHz Embedded Microcontroller MCU 685-HD64F2328VTE25
Microcontroller, 16-Bit, FLASH, H8S/2000 CPU, 25MHz, CMOS, PQFP120 Product overview: HD64F2328VTE25 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 25MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 25MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F2328VTE25 can be used for catalog matching and distributor lookup.

Microcontroller, 16-Bit, FLASH, H8S/2000 CPU, 25MHz, CMOS, PQFP120 Product overview: HD64F2328VTE25 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 25MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 25MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F2328VTE25 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - HD64F2328VTE25 - 1179299-HD64F2328VTE25 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - HD64F2328VTE25
1179299-HD64F2328VTE25
Embedded - Embedded - Microcontrollers - HD64F2328VTE25 1179299-HD64F2328VTE25
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1179299-HD64F2328VTE 25 Packaging: Bulk Frequency: 25 MHz Operating Supply Voltage: 3.3 V Memory Type: FLASH Memory Size: 256 kB Interface: SCI Peripherals: DMA, POR, PWM, WDT RAM Size: 8 kB Oscillator Type: Internal Access Time: 25 µs Number of Pins: 120 Watchdog Timer: Yes Categories: Embedded - Microcontrollers Case / Package: TQFP Max Frequency: 25 MHz Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Data Bus Width: 16 b Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V Number of I/Os: 86 Max Operating Temperature: 75 °C Number of Programmable I/O: 86 Number of Timers/Counters: 8

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1179299-HD64F2328VTE25
Packaging: Bulk
Frequency: 25 MHz
Operating Supply Voltage: 3.3 V
Memory Type: FLASH
Memory Size: 256 kB
Interface: SCI
Peripherals: DMA, POR, PWM, WDT
RAM Size: 8 kB
Oscillator Type: Internal
Access Time: 25 µs
Number of Pins: 120
Watchdog Timer: Yes
Categories: Embedded - Microcontrollers
Case / Package: TQFP
Max Frequency: 25 MHz
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Data Bus Width: 16 b
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -20 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 3 V
Number of I/Os: 86
Max Operating Temperature: 75 °C
Number of Programmable I/O: 86
Number of Timers/Counters: 8

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-HD64F2328VTE25 1179299-HD64F2328VTE25
Product Name 16-bit 25MHz Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - HD64F2328VTE25
Data Bus 16 Bit 16 Bit
RAM 8 KB 0.0080 KB
Supply Voltage 3.3 volts 3.3 volts
Serial Interface SCI SCI; SCI
Package Type Other; Bulk QFP; TQFP; Other; TQFP
Unlock Full Specs
to access all available technical data

Similar Products

IC RF TXRX+MCU 802.15.4 40-VFQFN - 815-CC2533F32RHAR - Utmel Electronic Limited
Specs
Life Cycle Stage Active
RAM 4 KB
Supply Voltage 3 volts
View Details
 - 8909008441XUMA1 - Rochester Electronics
Infineon Technologies AG
View Details
Microcontrollers - 428487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details