IC MCU 16BIT 256KB FLASH 100TQFP Product overview: HD64F2318VTE25V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F2318VTE25V can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Win Source Part Number: 040472-HD64F2318VTE2
Packaging: Tray
Core Processor: H8S/2000
Number of I/O: 70
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b; D/A 2x8b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 75°C (TA)
Case / Package: 100-TQFP (14x14)
Speed(Frequency): 25MHz
Supply Voltage - Operating: 2.7 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 8K x 8
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-HD64F2318VTE25V | 040472-HD64F2318VTE25V |
| Product Name | 16-bit 16BIT 256KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - HD64F2318VTE25V |
| Data Bus | 16 Bit | 16 Bit |
| RAM | 8 KB | 256 KB |
| Package Type | Other; Tray | QFP; TQFP; Other; 100-TQFP (14x14) |
| Operating Temperature | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) |
| Life Cycle Stage | Active |