Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - HD64F2317VTE25V HD64F2317VTE25V

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 718485-HD64F2317VTE2 5V Manufacturer Homepage: www.renesas.com Reference case: QFP Reference Date Code: 0634+ Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 718485-HD64F2317VTE2 5V Manufacturer Homepage: www.renesas.com Reference case: QFP Reference Date Code: 0634+ Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - HD64F2317VTE25V - 718485-HD64F2317VTE25V - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - HD64F2317VTE25V
718485-HD64F2317VTE25V
Embedded - Embedded - Microcontrollers - HD64F2317VTE25V 718485-HD64F2317VTE25V
Manufacturer: Renesas Electronics America Win Source Part Number: 718485-HD64F2317VTE2 5V Manufacturer Homepage: www.renesas.com Reference case: QFP Reference Date Code: 0634+ Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 718485-HD64F2317VTE25V
Manufacturer Homepage: www.renesas.com
Reference case: QFP
Reference Date Code: 0634+
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now
Embedded Microcontroller MCU - 685-HD64F2317VTE25V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microcontroller MCU
685-HD64F2317VTE25V
Embedded Microcontroller MCU 685-HD64F2317VTE25V
Product overview: HD64F2317VTE25V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F2317VTE25V can be used for catalog matching and distributor lookup.

Product overview: HD64F2317VTE25V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F2317VTE25V can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 718485-HD64F2317VTE25V 685-HD64F2317VTE25V
Product Name Embedded - Embedded - Microcontrollers - HD64F2317VTE25V Embedded Microcontroller MCU
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - C161OLMHABXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
6 suppliers
1GHz 4KB 928MHz QFN Embedded Microcontroller MCU - 879-CC1111F32RSP - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 3.3 volts
Serial Interface USB, USART, I2S
View Details
2 suppliers
Embedded - Microcontrollers - ADUC848BCPZ62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details