Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - HD64F2239FA16V HD64F2239FA16V

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 085319-HD64F2239FA16 V Packaging: Tray Core Processor: H8S/2000 Number of I/O: 72 Program Memory Size: 384KB (384K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b; D/A 2x8b Family Name: HD64F2239 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 75°C (TA) Case / Package: 100-QFP (14x14) Speed(Frequency): 16MHz Supply Voltage - Operating: 2.7 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 32K x 8 Alternative Parts (Cross-Reference): MB90349CPFV; MB90F345SPFV; MB90349PFV; MB90F349SPFV; Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 085319-HD64F2239FA16 V Packaging: Tray Core Processor: H8S/2000 Number of I/O: 72 Program Memory Size: 384KB (384K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b; D/A 2x8b Family Name: HD64F2239 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 75°C (TA) Case / Package: 100-QFP (14x14) Speed(Frequency): 16MHz Supply Voltage - Operating: 2.7 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 32K x 8 Alternative Parts (Cross-Reference): MB90349CPFV; MB90F345SPFV; MB90349PFV; MB90F349SPFV; Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - HD64F2239FA16V - 085319-HD64F2239FA16V - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - HD64F2239FA16V
085319-HD64F2239FA16V
Embedded - Embedded - Microcontrollers - HD64F2239FA16V 085319-HD64F2239FA16V
Manufacturer: Renesas Electronics America Win Source Part Number: 085319-HD64F2239FA16 V Packaging: Tray Core Processor: H8S/2000 Number of I/O: 72 Program Memory Size: 384KB (384K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b; D/A 2x8b Family Name: HD64F2239 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 75°C (TA) Case / Package: 100-QFP (14x14) Speed(Frequency): 16MHz Supply Voltage - Operating: 2.7 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 32K x 8 Alternative Parts (Cross-Reference): MB90349CPFV; MB90F345SPFV; MB90349PFV; MB90F349SPFV; Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 085319-HD64F2239FA16V
Packaging: Tray
Core Processor: H8S/2000
Number of I/O: 72
Program Memory Size: 384KB (384K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b; D/A 2x8b
Family Name: HD64F2239
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 75°C (TA)
Case / Package: 100-QFP (14x14)
Speed(Frequency): 16MHz
Supply Voltage - Operating: 2.7 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 32K x 8
Alternative Parts (Cross-Reference): MB90349CPFV; MB90F345SPFV; MB90349PFV; MB90F349SPFV;
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
16-bit 384KB 5V 16BIT Embedded Microcontroller MCU - 685-HD64F2239FA16V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 384KB 5V 16BIT Embedded Microcontroller MCU
685-HD64F2239FA16V
16-bit 384KB 5V 16BIT Embedded Microcontroller MCU 685-HD64F2239FA16V
MCU 16-bit H8S/2000 CISC 384KB Flash 5V 100-Pin PQFP / IC MCU 16BIT 384KB FLASH 100QFP Product overview: HD64F2239FA16V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 384KB, 5V, 16BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 384KB, 5V, 16BIT. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F2239FA16V can be used for catalog matching and distributor lookup.

MCU 16-bit H8S/2000 CISC 384KB Flash 5V 100-Pin PQFP / IC MCU 16BIT 384KB FLASH 100QFP Product overview: HD64F2239FA16V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 384KB, 5V, 16BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 384KB, 5V, 16BIT. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F2239FA16V can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 085319-HD64F2239FA16V 685-HD64F2239FA16V
Product Name Embedded - Embedded - Microcontrollers - HD64F2239FA16V 16-bit 384KB 5V 16BIT Embedded Microcontroller MCU
Data Bus 16 Bit 16 Bit
Life Cycle Stage Active
Clock Speed 16 MHz
RAM 384 KB 32 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC841BCP62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
2.4GHz 32KB 8KB VQFN Embedded Microcontroller MCU - 879-CC2530F32RHAR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 8 KB
Supply Voltage 2 to 3.6 volts
Serial Interface SPI, UART, 2-Wire, USART
View Details
2 suppliers
Microcontrollers - C505CA2RMCAKXUMA2 - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Microcontrollers - 1769106P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details