Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - HD64F2238RTE13V HD64F2238RTE13V

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 204689-HD64F2238RTE1 3V Packaging: Tray Core Processor: H8S/2000 Number of I/O: 72 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b; D/A 2x8b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 75°C (TA) Case / Package: 100-TQFP (14x14) Speed(Frequency): 13MHz Supply Voltage - Operating: 2.2 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 16K x 8 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 204689-HD64F2238RTE1 3V Packaging: Tray Core Processor: H8S/2000 Number of I/O: 72 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b; D/A 2x8b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 75°C (TA) Case / Package: 100-TQFP (14x14) Speed(Frequency): 13MHz Supply Voltage - Operating: 2.2 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 16K x 8 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - HD64F2238RTE13V - 204689-HD64F2238RTE13V - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - HD64F2238RTE13V
204689-HD64F2238RTE13V
Embedded - Embedded - Microcontrollers - HD64F2238RTE13V 204689-HD64F2238RTE13V
Manufacturer: Renesas Electronics America Win Source Part Number: 204689-HD64F2238RTE1 3V Packaging: Tray Core Processor: H8S/2000 Number of I/O: 72 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b; D/A 2x8b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 75°C (TA) Case / Package: 100-TQFP (14x14) Speed(Frequency): 13MHz Supply Voltage - Operating: 2.2 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 16K x 8 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 204689-HD64F2238RTE13V
Packaging: Tray
Core Processor: H8S/2000
Number of I/O: 72
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b; D/A 2x8b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 75°C (TA)
Case / Package: 100-TQFP (14x14)
Speed(Frequency): 13MHz
Supply Voltage - Operating: 2.2 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 16K x 8
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
16-bit 16BIT 256KB Embedded Microcontroller MCU - 685-HD64F2238RTE13V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 256KB Embedded Microcontroller MCU
685-HD64F2238RTE13V
16-bit 16BIT 256KB Embedded Microcontroller MCU 685-HD64F2238RTE13V
IC MCU 16BIT 256KB FLASH 100TQFP Product overview: HD64F2238RTE13V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F2238RTE13V can be used for catalog matching and distributor lookup.

IC MCU 16BIT 256KB FLASH 100TQFP Product overview: HD64F2238RTE13V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F2238RTE13V can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 204689-HD64F2238RTE13V 685-HD64F2238RTE13V
Product Name Embedded - Embedded - Microcontrollers - HD64F2238RTE13V 16-bit 16BIT 256KB Embedded Microcontroller MCU
Data Bus 16 Bit 16 Bit
Life Cycle Stage Active
Clock Speed 13 MHz
RAM 256 KB 16 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Embedded - Microcontrollers - ADUC848BCP8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - C161KLM3VHAFXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 1 KB
View Details
5 suppliers
Microcontrollers - 296-AM2432BKFGHIALXRCT-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers