Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1062210-HD64F2238RTE
Packaging: Bulk
Mounting: SMD (SMT)
Frequency: 13.5 MHz
Operating Supply Voltage: 5 V
Memory Type: FLASH
Memory Size: 256 kB
Interface: I2C, SCI
RAM Size: 16 kB
Access Time: 13 µs
Number of Pins: 100
Categories: OEM Parts(F-I)
Case / Package: TQFP
Alternative Parts (Cross-Reference): ATMEGA2560-16AU; ATMEGA640-16AU; PIC17C766-16/PT;
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 75 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -20 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4 V
Number of Timers/Counters: 10
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1062210-HD64F2238RTE13 |
| Product Name | OEM Parts - OEM Parts (F - I) - HD64F2238RTE13 |