Renesas Electronics Corporation 16-bit 256KB 5V 16BIT Embedded Microcontroller MCU HD64F2238RFA13V

Description
MCU 16-bit H8S/2000 CISC 256KB Flash 5V 100-Pin PQFP / IC MCU 16BIT 256KB FLASH 100QFP Product overview: HD64F2238RFA13V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 256KB, 5V, 16BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 256KB, 5V, 16BIT. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F2238RFA13V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MCU 16-bit H8S/2000 CISC 256KB Flash 5V 100-Pin PQFP / IC MCU 16BIT 256KB FLASH 100QFP Product overview: HD64F2238RFA13V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 256KB, 5V, 16BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 256KB, 5V, 16BIT. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F2238RFA13V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 256KB 5V 16BIT Embedded Microcontroller MCU - 685-HD64F2238RFA13V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 256KB 5V 16BIT Embedded Microcontroller MCU
685-HD64F2238RFA13V
16-bit 256KB 5V 16BIT Embedded Microcontroller MCU 685-HD64F2238RFA13V
MCU 16-bit H8S/2000 CISC 256KB Flash 5V 100-Pin PQFP / IC MCU 16BIT 256KB FLASH 100QFP Product overview: HD64F2238RFA13V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 256KB, 5V, 16BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 256KB, 5V, 16BIT. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F2238RFA13V can be used for catalog matching and distributor lookup.

MCU 16-bit H8S/2000 CISC 256KB Flash 5V 100-Pin PQFP / IC MCU 16BIT 256KB FLASH 100QFP Product overview: HD64F2238RFA13V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 256KB, 5V, 16BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 256KB, 5V, 16BIT. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F2238RFA13V can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - HD64F2238RFA13V - 204688-HD64F2238RFA13V - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - HD64F2238RFA13V
204688-HD64F2238RFA13V
Embedded - Embedded - Microcontrollers - HD64F2238RFA13V 204688-HD64F2238RFA13V
Manufacturer: Renesas Electronics America Win Source Part Number: 204688-HD64F2238RFA1 3V Packaging: Tray Core Processor: H8S/2000 Number of I/O: 72 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b; D/A 2x8b Family Name: HD64F2238 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 75°C (TA) Case / Package: 100-QFP (14x14) Speed(Frequency): 13MHz Supply Voltage - Operating: 2.2 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 16K x 8 Alternative Parts (Cross-Reference): MB90349CPFV; MB90F342PFV; MB90348SPFV; MB90349PFV; Introduction Date: March 14, 2002 ECCN: EAR99 Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 204688-HD64F2238RFA13V
Packaging: Tray
Core Processor: H8S/2000
Number of I/O: 72
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b; D/A 2x8b
Family Name: HD64F2238
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 75°C (TA)
Case / Package: 100-QFP (14x14)
Speed(Frequency): 13MHz
Supply Voltage - Operating: 2.2 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 16K x 8
Alternative Parts (Cross-Reference): MB90349CPFV; MB90F342PFV; MB90348SPFV; MB90349PFV;
Introduction Date: March 14, 2002
ECCN: EAR99
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-HD64F2238RFA13V 204688-HD64F2238RFA13V
Product Name 16-bit 256KB 5V 16BIT Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - HD64F2238RFA13V
Data Bus 16 Bit 16 Bit
RAM 16 KB 256 KB
Package Type Other; Tray QFP; Other; 100-QFP (14x14)
Operating Temperature -20 to 75 C (-4 to 167 F) -20 to 75 C (-4 to 167 F)
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC847BCP62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
RF and Wireless - RF Transceiver ICs - CC430F6145IRGCT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 428487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details
Microcontrollers - C167SRLMHABXUMA2-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 16x10b
View Details
5 suppliers