Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - HD64F2238RFA13 HD64F2238RFA13

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 272874-HD64F2238RFA1 3 Packaging: Tray Core Processor: H8S/2000 Number of I/O: 72 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b; D/A 2x8b Family Name: HD64F2238 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 75°C (TA) Case / Package: 100-QFP (14x14) Speed(Frequency): 13MHz Supply Voltage - Operating: 2.2 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 16K x 8 Alternative Parts (Cross-Reference): S9S12G96F0CLLR; MB90488BPMC; PC3S12HY64J0MLL; ECCN: EAR99 Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 272874-HD64F2238RFA1 3 Packaging: Tray Core Processor: H8S/2000 Number of I/O: 72 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b; D/A 2x8b Family Name: HD64F2238 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 75°C (TA) Case / Package: 100-QFP (14x14) Speed(Frequency): 13MHz Supply Voltage - Operating: 2.2 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 16K x 8 Alternative Parts (Cross-Reference): S9S12G96F0CLLR; MB90488BPMC; PC3S12HY64J0MLL; ECCN: EAR99 Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - HD64F2238RFA13 - 272874-HD64F2238RFA13 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - HD64F2238RFA13
272874-HD64F2238RFA13
Embedded - Embedded - Microcontrollers - HD64F2238RFA13 272874-HD64F2238RFA13
Manufacturer: Renesas Electronics America Win Source Part Number: 272874-HD64F2238RFA1 3 Packaging: Tray Core Processor: H8S/2000 Number of I/O: 72 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b; D/A 2x8b Family Name: HD64F2238 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 75°C (TA) Case / Package: 100-QFP (14x14) Speed(Frequency): 13MHz Supply Voltage - Operating: 2.2 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 16K x 8 Alternative Parts (Cross-Reference): S9S12G96F0CLLR; MB90488BPMC; PC3S12HY64J0MLL; ECCN: EAR99 Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 272874-HD64F2238RFA13
Packaging: Tray
Core Processor: H8S/2000
Number of I/O: 72
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b; D/A 2x8b
Family Name: HD64F2238
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 75°C (TA)
Case / Package: 100-QFP (14x14)
Speed(Frequency): 13MHz
Supply Voltage - Operating: 2.2 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 16K x 8
Alternative Parts (Cross-Reference): S9S12G96F0CLLR; MB90488BPMC; PC3S12HY64J0MLL;
ECCN: EAR99
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
16-bit 16BIT 256KB Embedded Microcontroller MCU - 685-HD64F2238RFA13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 256KB Embedded Microcontroller MCU
685-HD64F2238RFA13
16-bit 16BIT 256KB Embedded Microcontroller MCU 685-HD64F2238RFA13
IC MCU 16BIT 256KB FLASH 100QFP Product overview: HD64F2238RFA13 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F2238RFA13 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 256KB FLASH 100QFP Product overview: HD64F2238RFA13 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F2238RFA13 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 272874-HD64F2238RFA13 685-HD64F2238RFA13
Product Name Embedded - Embedded - Microcontrollers - HD64F2238RFA13 16-bit 16BIT 256KB Embedded Microcontroller MCU
Data Bus 16 Bit 16 Bit
Life Cycle Stage Active
Clock Speed 13 MHz
RAM 256 KB 16 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - CC2640F128RHBR - 1159457-CC2640F128RHBR - Win Source Electronics
Specs
Supply Voltage 1.8 to 3.8 volts
Serial Interface I²C; SPI; UART; I2C, I2S, JTAG, SPI, UART
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CL8RMCAKXQMA1 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Microcontrollers - 1769102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Embedded - Microcontrollers - ADUC842BCPZ8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details