Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - HD64F2238BTE13 HD64F2238BTE13

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1062209-HD64F2238BTE 13 Packaging: Bulk Mounting: SMD (SMT) Frequency: 13.5 MHz Operating Supply Voltage: 5 V Memory Type: FLASH Memory Size: 256 kB Interface: I2C, SCI RAM Size: 16 kB Access Time: 13 µs Number of Pins: 100 Categories: Embedded - Microcontrollers Case / Package: TQFP Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -20 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4 V Number of Timers/Counters: 10
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1062209-HD64F2238BTE 13 Packaging: Bulk Mounting: SMD (SMT) Frequency: 13.5 MHz Operating Supply Voltage: 5 V Memory Type: FLASH Memory Size: 256 kB Interface: I2C, SCI RAM Size: 16 kB Access Time: 13 µs Number of Pins: 100 Categories: Embedded - Microcontrollers Case / Package: TQFP Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -20 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4 V Number of Timers/Counters: 10
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - HD64F2238BTE13 - 1062209-HD64F2238BTE13 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - HD64F2238BTE13
1062209-HD64F2238BTE13
Embedded - Embedded - Microcontrollers - HD64F2238BTE13 1062209-HD64F2238BTE13
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1062209-HD64F2238BTE 13 Packaging: Bulk Mounting: SMD (SMT) Frequency: 13.5 MHz Operating Supply Voltage: 5 V Memory Type: FLASH Memory Size: 256 kB Interface: I2C, SCI RAM Size: 16 kB Access Time: 13 µs Number of Pins: 100 Categories: Embedded - Microcontrollers Case / Package: TQFP Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -20 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4 V Number of Timers/Counters: 10

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1062209-HD64F2238BTE13
Packaging: Bulk
Mounting: SMD (SMT)
Frequency: 13.5 MHz
Operating Supply Voltage: 5 V
Memory Type: FLASH
Memory Size: 256 kB
Interface: I2C, SCI
RAM Size: 16 kB
Access Time: 13 µs
Number of Pins: 100
Categories: Embedded - Microcontrollers
Case / Package: TQFP
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 75 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -20 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4 V
Number of Timers/Counters: 10

Buy Now
16-bit 13.5 Mhz Embedded Microcontroller MCU - 685-HD64F2238BTE13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 13.5 Mhz Embedded Microcontroller MCU
685-HD64F2238BTE13
16-bit 13.5 Mhz Embedded Microcontroller MCU 685-HD64F2238BTE13
16-BIT Flash 13.5 Mhz Microcontroller PQFP100 Product overview: HD64F2238BTE13 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 13.5 Mhz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 13.5 Mhz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F2238BTE13 can be used for catalog matching and distributor lookup.

16-BIT Flash 13.5 Mhz Microcontroller PQFP100 Product overview: HD64F2238BTE13 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 13.5 Mhz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 13.5 Mhz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F2238BTE13 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1062209-HD64F2238BTE13 685-HD64F2238BTE13
Product Name Embedded - Embedded - Microcontrollers - HD64F2238BTE13 16-bit 13.5 Mhz Embedded Microcontroller MCU
Data Bus 16 Bit 16 Bit
Number 10
RAM 0.0160 KB 16 KB
Supply Voltage 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Microcontroller MCU - 685-2904DM - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
4 suppliers
Microcontrollers - 1806847 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Embedded Microcontroller MCU - 769-ADM6996L-AA-T-1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
View Details
3 suppliers