Renesas Electronics Corporation Integrated Circuits(ICs) HD64F2238BFA13

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 204687-HD64F2238BFA1 3 Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Series: H8? H8S/2200 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: H8S/2000 Speed: 13MHz Package: 100-BFQFP Manufacturer Device Package: 100-QFP (14x14) Operating Supply Voltage: 3 V ~ 5.5 V Core Size: 16-Bit Connectivity: I2C, SCI, SmartCard Peripherals: POR, PWM, WDT Number of I/O: 72 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH RAM Size: 16K x 8 Data Converters: A/D 8x10b; D/A 2x8b Oscillator Type: Internal Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 204687-HD64F2238BFA1 3 Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Series: H8? H8S/2200 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: H8S/2000 Speed: 13MHz Package: 100-BFQFP Manufacturer Device Package: 100-QFP (14x14) Operating Supply Voltage: 3 V ~ 5.5 V Core Size: 16-Bit Connectivity: I2C, SCI, SmartCard Peripherals: POR, PWM, WDT Number of I/O: 72 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH RAM Size: 16K x 8 Data Converters: A/D 8x10b; D/A 2x8b Oscillator Type: Internal Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 204687-HD64F2238BFA13 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
204687-HD64F2238BFA13
Integrated Circuits(ICs) 204687-HD64F2238BFA13
Manufacturer: Renesas Electronics America Win Source Part Number: 204687-HD64F2238BFA1 3 Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Series: H8? H8S/2200 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: H8S/2000 Speed: 13MHz Package: 100-BFQFP Manufacturer Device Package: 100-QFP (14x14) Operating Supply Voltage: 3 V ~ 5.5 V Core Size: 16-Bit Connectivity: I2C, SCI, SmartCard Peripherals: POR, PWM, WDT Number of I/O: 72 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH RAM Size: 16K x 8 Data Converters: A/D 8x10b; D/A 2x8b Oscillator Type: Internal Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 204687-HD64F2238BFA13
Category: Integrated Circuits(ICs)
Family: Embedded - Microcontrollers
Series: H8? H8S/2200
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: H8S/2000
Speed: 13MHz
Package: 100-BFQFP
Manufacturer Device Package: 100-QFP (14x14)
Operating Supply Voltage: 3 V ~ 5.5 V
Core Size: 16-Bit
Connectivity: I2C, SCI, SmartCard
Peripherals: POR, PWM, WDT
Number of I/O: 72
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 16K x 8
Data Converters: A/D 8x10b; D/A 2x8b
Oscillator Type: Internal
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 204687-HD64F2238BFA13
Product Name Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data