Renesas Electronics Corporation 16-bit 32-bit 256KB 5V Embedded Microcontroller MCU HD64F2238AFA13

Description
MCU 16-bit/32-bit H8S CISC 256KB Flash 5V 100-Pin PQFP Product overview: HD64F2238AFA13 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 32-bit, 256KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 32-bit, 256KB, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F2238AFA13 can be used for catalog matching and distributor lookup.
Request a Quote
Description
MCU 16-bit/32-bit H8S CISC 256KB Flash 5V 100-Pin PQFP Product overview: HD64F2238AFA13 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 32-bit, 256KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 32-bit, 256KB, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F2238AFA13 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
16-bit 32-bit 256KB 5V Embedded Microcontroller MCU - 685-HD64F2238AFA13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 32-bit 256KB 5V Embedded Microcontroller MCU
685-HD64F2238AFA13
16-bit 32-bit 256KB 5V Embedded Microcontroller MCU 685-HD64F2238AFA13
MCU 16-bit/32-bit H8S CISC 256KB Flash 5V 100-Pin PQFP Product overview: HD64F2238AFA13 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 32-bit, 256KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 32-bit, 256KB, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F2238AFA13 can be used for catalog matching and distributor lookup.

MCU 16-bit/32-bit H8S CISC 256KB Flash 5V 100-Pin PQFP Product overview: HD64F2238AFA13 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 32-bit, 256KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 32-bit, 256KB, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F2238AFA13 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - HD64F2238AFA13 - 1062208-HD64F2238AFA13 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - HD64F2238AFA13
1062208-HD64F2238AFA13
Embedded - Embedded - Microcontrollers - HD64F2238AFA13 1062208-HD64F2238AFA13
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1062208-HD64F2238AFA 13 Packaging: Bulk Mounting: SMD (SMT) Operating Supply Voltage: 5 V Memory Type: FLASH Memory Size: 256 kB Interface: I2C, SCI RAM Size: 16 kB Access Time: 13 µs Watchdog Timer: Yes Categories: Embedded - Microcontrollers Case / Package: PQFP Max Frequency: 13.5 MHz Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Number of Programmable I/O: 72 Number of Timers/Counters: 10

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1062208-HD64F2238AFA13
Packaging: Bulk
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Memory Type: FLASH
Memory Size: 256 kB
Interface: I2C, SCI
RAM Size: 16 kB
Access Time: 13 µs
Watchdog Timer: Yes
Categories: Embedded - Microcontrollers
Case / Package: PQFP
Max Frequency: 13.5 MHz
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 75 °C
Lead Free: Contains Lead
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -20 °C
Number of Programmable I/O: 72
Number of Timers/Counters: 10

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-HD64F2238AFA13 1062208-HD64F2238AFA13
Product Name 16-bit 32-bit 256KB 5V Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - HD64F2238AFA13
Data Bus 16 Bit; 32 Bit 16 Bit; 32 Bit
RAM 16 KB 0.0160 KB
Supply Voltage 5 volts 5 volts
Serial Interface I2C, SCI I²C; SCI; I2C, SCI
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2211609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
Microcontrollers - C165L25FHABFQMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 2 KB
View Details
4 suppliers
Microcontrollers - 296-AM2434BSFFHIALXRCT-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
Embedded - Microcontrollers - ADUC841BCP8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details