Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - HD64F2218UTF24V HD64F2218UTF24V

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 745979-HD64F2218UTF2 4V Manufacturer Homepage: www.renesas.com Reference case: QFP Reference Date Code: 1131+ Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 745979-HD64F2218UTF2 4V Manufacturer Homepage: www.renesas.com Reference case: QFP Reference Date Code: 1131+ Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - HD64F2218UTF24V - 745979-HD64F2218UTF24V - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - HD64F2218UTF24V
745979-HD64F2218UTF24V
Embedded - Embedded - Microcontrollers - HD64F2218UTF24V 745979-HD64F2218UTF24V
Manufacturer: Renesas Electronics America Win Source Part Number: 745979-HD64F2218UTF2 4V Manufacturer Homepage: www.renesas.com Reference case: QFP Reference Date Code: 1131+ Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 745979-HD64F2218UTF24V
Manufacturer Homepage: www.renesas.com
Reference case: QFP
Reference Date Code: 1131+
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now
Embedded Microcontroller MCU - 685-HD64F2218UTF24V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microcontroller MCU
685-HD64F2218UTF24V
Embedded Microcontroller MCU 685-HD64F2218UTF24V
Product overview: HD64F2218UTF24V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F2218UTF24V can be used for catalog matching and distributor lookup.

Product overview: HD64F2218UTF24V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F2218UTF24V can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 745979-HD64F2218UTF24V 685-HD64F2218UTF24V
Product Name Embedded - Embedded - Microcontrollers - HD64F2218UTF24V Embedded Microcontroller MCU
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1769106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Embedded - Microcontrollers - ADUC834BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - C161PIL25FCAFXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 4x10b
View Details
4 suppliers
CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZR - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers