Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - HD64F2218TF24V HD64F2218TF24V

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 995668-HD64F2218TF24 V Mounting: SMD (SMT) Frequency: 24 MHz Memory Type: FLASH Memory Size: 128 kB Interface: SCI, UART, USB RAM Size: 12 kB Number of Pins: 100 Watchdog Timer: Yes Categories: Embedded - Microcontrollers Case / Package: TQFP Max Frequency: 24 MHz Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.4 V Number of Programmable I/O: 69 Number of Timers/Counters: 3
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 995668-HD64F2218TF24 V Mounting: SMD (SMT) Frequency: 24 MHz Memory Type: FLASH Memory Size: 128 kB Interface: SCI, UART, USB RAM Size: 12 kB Number of Pins: 100 Watchdog Timer: Yes Categories: Embedded - Microcontrollers Case / Package: TQFP Max Frequency: 24 MHz Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.4 V Number of Programmable I/O: 69 Number of Timers/Counters: 3
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - HD64F2218TF24V - 995668-HD64F2218TF24V - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - HD64F2218TF24V
995668-HD64F2218TF24V
Embedded - Embedded - Microcontrollers - HD64F2218TF24V 995668-HD64F2218TF24V
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 995668-HD64F2218TF24 V Mounting: SMD (SMT) Frequency: 24 MHz Memory Type: FLASH Memory Size: 128 kB Interface: SCI, UART, USB RAM Size: 12 kB Number of Pins: 100 Watchdog Timer: Yes Categories: Embedded - Microcontrollers Case / Package: TQFP Max Frequency: 24 MHz Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.4 V Number of Programmable I/O: 69 Number of Timers/Counters: 3

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 995668-HD64F2218TF24V
Mounting: SMD (SMT)
Frequency: 24 MHz
Memory Type: FLASH
Memory Size: 128 kB
Interface: SCI, UART, USB
RAM Size: 12 kB
Number of Pins: 100
Watchdog Timer: Yes
Categories: Embedded - Microcontrollers
Case / Package: TQFP
Max Frequency: 24 MHz
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 75 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -20 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.4 V
Number of Programmable I/O: 69
Number of Timers/Counters: 3

Buy Now
16-bit 128KB 2.5V 3.3V Embedded Microcontroller MCU - 685-HD64F2218TF24V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 128KB 2.5V 3.3V Embedded Microcontroller MCU
685-HD64F2218TF24V
16-bit 128KB 2.5V 3.3V Embedded Microcontroller MCU 685-HD64F2218TF24V
MCU 16-bit H8S CISC 128KB Flash 2.5V/3.3V 100-Pin TQFP Product overview: HD64F2218TF24V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 128KB, 2.5V, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 128KB, 2.5V, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F2218TF24V can be used for catalog matching and distributor lookup.

MCU 16-bit H8S CISC 128KB Flash 2.5V/3.3V 100-Pin TQFP Product overview: HD64F2218TF24V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 128KB, 2.5V, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 128KB, 2.5V, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F2218TF24V can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 995668-HD64F2218TF24V 685-HD64F2218TF24V
Product Name Embedded - Embedded - Microcontrollers - HD64F2218TF24V 16-bit 128KB 2.5V 3.3V Embedded Microcontroller MCU
Data Bus 16 Bit 16 Bit
Number 3
RAM 0.0120 KB 12 KB
Serial Interface SCI; UART; USB; SCI, UART, USB SCI, UART, USB
I/O Ports 69
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7029BBCZ62I - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
IC RF TXRX+MCU 802.15.4 40-VFQFN - 815-CC2533F32RHAR - Utmel Electronic Limited
Specs
Life Cycle Stage Active
RAM 4 KB
Supply Voltage 3 volts
View Details
Microcontrollers - 1769106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Microcontrollers - C164CI8RMCAKXUMA6 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers