Renesas Electronics Corporation 16-bit 256KB 3.3V Embedded Microcontroller MCU HD64F2215UTE16V

Description
MCU 16-bit H8S/2000 CISC 256KB Flash 3.3V 120-Pin TQFP Product overview: HD64F2215UTE16V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 256KB, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 256KB, 3.3V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F2215UTE16V can be used for catalog matching and distributor lookup.
Request a Quote
Description
MCU 16-bit H8S/2000 CISC 256KB Flash 3.3V 120-Pin TQFP Product overview: HD64F2215UTE16V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 256KB, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 256KB, 3.3V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F2215UTE16V can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
16-bit 256KB 3.3V Embedded Microcontroller MCU - 685-HD64F2215UTE16V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 256KB 3.3V Embedded Microcontroller MCU
685-HD64F2215UTE16V
16-bit 256KB 3.3V Embedded Microcontroller MCU 685-HD64F2215UTE16V
MCU 16-bit H8S/2000 CISC 256KB Flash 3.3V 120-Pin TQFP Product overview: HD64F2215UTE16V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 256KB, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 256KB, 3.3V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F2215UTE16V can be used for catalog matching and distributor lookup.

MCU 16-bit H8S/2000 CISC 256KB Flash 3.3V 120-Pin TQFP Product overview: HD64F2215UTE16V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 256KB, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 256KB, 3.3V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F2215UTE16V can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - HD64F2215UTE16V - 1062207-HD64F2215UTE16V - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - HD64F2215UTE16V
1062207-HD64F2215UTE16V
Embedded - Embedded - Microcontrollers - HD64F2215UTE16V 1062207-HD64F2215UTE16V
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1062207-HD64F2215UTE 16V Frequency: 24 MHz Categories: Embedded - Microcontrollers Alternative Parts (Cross-Reference): HD64F2215UTE16VHD64F 2215UTE16-V; Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1062207-HD64F2215UTE16V
Frequency: 24 MHz
Categories: Embedded - Microcontrollers
Alternative Parts (Cross-Reference): HD64F2215UTE16VHD64F2215UTE16-V;
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-HD64F2215UTE16V 1062207-HD64F2215UTE16V
Product Name 16-bit 256KB 3.3V Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - HD64F2215UTE16V
Data Bus 16 Bit 16 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Embedded - Microcontrollers - ADUC845BCPZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - A2C04189600 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
2 suppliers
Microcontrollers - COP8SAA716M8/NOPB-TI - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Active
Clock Speed 10 MHz
View Details