Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - HD64F2144VFA10V HD64F2144VFA10V

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1023592-HD64F2144VFA 10V Mounting: SMD (SMT) Memory Type: FLASH Memory Size: 128 kB Interface: SCI RAM Size: 4 kB Number of Pins: 100 Watchdog Timer: Yes Categories: Embedded - Microcontrollers Case / Package: PQFP Max Frequency: 10 MHz Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Number of Programmable I/O: 74 Number of Timers/Counters: 5
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1023592-HD64F2144VFA 10V Mounting: SMD (SMT) Memory Type: FLASH Memory Size: 128 kB Interface: SCI RAM Size: 4 kB Number of Pins: 100 Watchdog Timer: Yes Categories: Embedded - Microcontrollers Case / Package: PQFP Max Frequency: 10 MHz Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Number of Programmable I/O: 74 Number of Timers/Counters: 5
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - HD64F2144VFA10V - 1023592-HD64F2144VFA10V - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - HD64F2144VFA10V
1023592-HD64F2144VFA10V
Embedded - Embedded - Microcontrollers - HD64F2144VFA10V 1023592-HD64F2144VFA10V
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1023592-HD64F2144VFA 10V Mounting: SMD (SMT) Memory Type: FLASH Memory Size: 128 kB Interface: SCI RAM Size: 4 kB Number of Pins: 100 Watchdog Timer: Yes Categories: Embedded - Microcontrollers Case / Package: PQFP Max Frequency: 10 MHz Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Number of Programmable I/O: 74 Number of Timers/Counters: 5

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1023592-HD64F2144VFA10V
Mounting: SMD (SMT)
Memory Type: FLASH
Memory Size: 128 kB
Interface: SCI
RAM Size: 4 kB
Number of Pins: 100
Watchdog Timer: Yes
Categories: Embedded - Microcontrollers
Case / Package: PQFP
Max Frequency: 10 MHz
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 75 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -20 °C
Number of Programmable I/O: 74
Number of Timers/Counters: 5

Buy Now
16-bit 10 Mhz Embedded Microcontroller MCU - 685-HD64F2144VFA10V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 10 Mhz Embedded Microcontroller MCU
685-HD64F2144VFA10V
16-bit 10 Mhz Embedded Microcontroller MCU 685-HD64F2144VFA10V
16-BIT Flash 10 Mhz Microcontroller PQFP100 Product overview: HD64F2144VFA10V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 10 Mhz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 10 Mhz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F2144VFA10V can be used for catalog matching and distributor lookup.

16-BIT Flash 10 Mhz Microcontroller PQFP100 Product overview: HD64F2144VFA10V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 10 Mhz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 10 Mhz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F2144VFA10V can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1023592-HD64F2144VFA10V 685-HD64F2144VFA10V
Product Name Embedded - Embedded - Microcontrollers - HD64F2144VFA10V 16-bit 10 Mhz Embedded Microcontroller MCU
Data Bus 16 Bit 16 Bit
Number 5
RAM 0.0040 KB 4 KB
Serial Interface SCI; SCI SCI
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Embedded - Microcontrollers - 73S1209F-44IM/F - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
ARM Cortex-M 32-bit 1GHz 128KB Embedded Microcontroller MCU - 879-CC1310F128RGZR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers