Renesas Electronics Corporation 16-bit 32-bit 64KB 3.3V Embedded Microcontroller MCU HD64F2142RFA20

Description
MCU 16-bit/32-bit H8S CISC 64KB Flash 3.3V/5V 100-Pin PQFP Product overview: HD64F2142RFA20 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 32-bit, 64KB, 3.3V, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 32-bit, 64KB, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F2142RFA20 can be used for catalog matching and distributor lookup.
Request a Quote
Description
MCU 16-bit/32-bit H8S CISC 64KB Flash 3.3V/5V 100-Pin PQFP Product overview: HD64F2142RFA20 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 32-bit, 64KB, 3.3V, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 32-bit, 64KB, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F2142RFA20 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
16-bit 32-bit 64KB 3.3V Embedded Microcontroller MCU - 685-HD64F2142RFA20 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 32-bit 64KB 3.3V Embedded Microcontroller MCU
685-HD64F2142RFA20
16-bit 32-bit 64KB 3.3V Embedded Microcontroller MCU 685-HD64F2142RFA20
MCU 16-bit/32-bit H8S CISC 64KB Flash 3.3V/5V 100-Pin PQFP Product overview: HD64F2142RFA20 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 32-bit, 64KB, 3.3V, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 32-bit, 64KB, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F2142RFA20 can be used for catalog matching and distributor lookup.

MCU 16-bit/32-bit H8S CISC 64KB Flash 3.3V/5V 100-Pin PQFP Product overview: HD64F2142RFA20 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 32-bit, 64KB, 3.3V, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 32-bit, 64KB, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F2142RFA20 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - HD64F2142RFA20 - 1062203-HD64F2142RFA20 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - HD64F2142RFA20
1062203-HD64F2142RFA20
Embedded - Embedded - Microcontrollers - HD64F2142RFA20 1062203-HD64F2142RFA20
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1062203-HD64F2142RFA 20 Mounting: SMD (SMT) Memory Type: FLASH Memory Size: 64 kB Interface: SCI RAM Size: 2 kB Access Time: 20 µs Watchdog Timer: Yes Categories: Embedded - Microcontrollers Case / Package: PQFP Max Frequency: 20 MHz Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Number of Programmable I/O: 74 Number of Timers/Counters: 5

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1062203-HD64F2142RFA20
Mounting: SMD (SMT)
Memory Type: FLASH
Memory Size: 64 kB
Interface: SCI
RAM Size: 2 kB
Access Time: 20 µs
Watchdog Timer: Yes
Categories: Embedded - Microcontrollers
Case / Package: PQFP
Max Frequency: 20 MHz
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 75 °C
Lead Free: Contains Lead
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -20 °C
Number of Programmable I/O: 74
Number of Timers/Counters: 5

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-HD64F2142RFA20 1062203-HD64F2142RFA20
Product Name 16-bit 32-bit 64KB 3.3V Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - HD64F2142RFA20
Data Bus 16 Bit; 32 Bit 16 Bit; 32 Bit
RAM 2 KB 0.0020 KB
Serial Interface SCI SCI; SCI
Package Type Other; PQFP QFP; Other; PQFP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC842BCPZ32-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - C164C18EMCBKXQMA1 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Active
Clock Speed 20 MHz
View Details