Renesas Electronics Corporation 16-bit 128KB 5V Embedded Microcontroller MCU HD64F2138AFA20V

Description
MCU 16-bit H8S CISC 128KB Flash 5V 80-Pin PQFP Product overview: HD64F2138AFA20V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 128KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 128KB, 5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F2138AFA20V can be used for catalog matching and distributor lookup.
Request a Quote
Description
MCU 16-bit H8S CISC 128KB Flash 5V 80-Pin PQFP Product overview: HD64F2138AFA20V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 128KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 128KB, 5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F2138AFA20V can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
16-bit 128KB 5V Embedded Microcontroller MCU - 685-HD64F2138AFA20V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 128KB 5V Embedded Microcontroller MCU
685-HD64F2138AFA20V
16-bit 128KB 5V Embedded Microcontroller MCU 685-HD64F2138AFA20V
MCU 16-bit H8S CISC 128KB Flash 5V 80-Pin PQFP Product overview: HD64F2138AFA20V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 128KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 128KB, 5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F2138AFA20V can be used for catalog matching and distributor lookup.

MCU 16-bit H8S CISC 128KB Flash 5V 80-Pin PQFP Product overview: HD64F2138AFA20V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 128KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 128KB, 5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F2138AFA20V can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - HD64F2138AFA20V - 998271-HD64F2138AFA20V - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - HD64F2138AFA20V
998271-HD64F2138AFA20V
Embedded - Embedded - Microcontrollers - HD64F2138AFA20V 998271-HD64F2138AFA20V
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 998271-HD64F2138AFA2 0V Mounting: SMD (SMT) Operating Supply Voltage: 5 V Memory Type: FLASH Memory Size: 128 kB Interface: I2C, IrDA, SCI RAM Size: 4 kB Categories: Embedded - Microcontrollers Case / Package: PQFP Max Frequency: 20 MHz Alternative Parts (Cross-Reference): HD64F2138AFA20VHD64F 2138AFA20-V; Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Number of Programmable I/O: 58 Number of Timers/Counters: 5

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 998271-HD64F2138AFA20V
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Memory Type: FLASH
Memory Size: 128 kB
Interface: I2C, IrDA, SCI
RAM Size: 4 kB
Categories: Embedded - Microcontrollers
Case / Package: PQFP
Max Frequency: 20 MHz
Alternative Parts (Cross-Reference): HD64F2138AFA20VHD64F2138AFA20-V;
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 75 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -20 °C
Number of Programmable I/O: 58
Number of Timers/Counters: 5

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-HD64F2138AFA20V 998271-HD64F2138AFA20V
Product Name 16-bit 128KB 5V Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - HD64F2138AFA20V
Data Bus 16 Bit 16 Bit
RAM 4 KB 0.0040 KB
Supply Voltage 5 volts 5 volts
Serial Interface I2C, IrDA, SCI I²C; SCI; I2C, IrDA, SCI
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164CI8E25MDBFXQMA1-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers
CC430F5145 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5145IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Microcontrollers - 1769106P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details
Embedded - Microcontrollers - ADUC831BCP - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details