Renesas Electronics Corporation 16-bit 32-bit 128KB 5V Embedded Microcontroller MCU HD64F2134VTF10

Description
MCU 16-bit/32-bit H8S CISC 128KB Flash 5V 80-Pin TQFP Product overview: HD64F2134VTF10 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 32-bit, 128KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 32-bit, 128KB, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F2134VTF10 can be used for catalog matching and distributor lookup.
Request a Quote
Description
MCU 16-bit/32-bit H8S CISC 128KB Flash 5V 80-Pin TQFP Product overview: HD64F2134VTF10 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 32-bit, 128KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 32-bit, 128KB, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F2134VTF10 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
16-bit 32-bit 128KB 5V Embedded Microcontroller MCU - 685-HD64F2134VTF10 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 32-bit 128KB 5V Embedded Microcontroller MCU
685-HD64F2134VTF10
16-bit 32-bit 128KB 5V Embedded Microcontroller MCU 685-HD64F2134VTF10
MCU 16-bit/32-bit H8S CISC 128KB Flash 5V 80-Pin TQFP Product overview: HD64F2134VTF10 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 32-bit, 128KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 32-bit, 128KB, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F2134VTF10 can be used for catalog matching and distributor lookup.

MCU 16-bit/32-bit H8S CISC 128KB Flash 5V 80-Pin TQFP Product overview: HD64F2134VTF10 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 32-bit, 128KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 32-bit, 128KB, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F2134VTF10 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - HD64F2134VTF10 - 1062201-HD64F2134VTF10 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - HD64F2134VTF10
1062201-HD64F2134VTF10
Embedded - Embedded - Microcontrollers - HD64F2134VTF10 1062201-HD64F2134VTF10
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1062201-HD64F2134VTF 10 Mounting: SMD (SMT) Operating Supply Voltage: 5 V Memory Type: FLASH Memory Size: 128 kB Interface: IrDA, SCI RAM Size: 4 kB Access Time: 10 µs Categories: Embedded - Microcontrollers Case / Package: TQFP Max Frequency: 20 MHz Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Number of Programmable I/O: 58 Number of Timers/Counters: 4

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1062201-HD64F2134VTF10
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Memory Type: FLASH
Memory Size: 128 kB
Interface: IrDA, SCI
RAM Size: 4 kB
Access Time: 10 µs
Categories: Embedded - Microcontrollers
Case / Package: TQFP
Max Frequency: 20 MHz
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 75 °C
Lead Free: Contains Lead
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -20 °C
Number of Programmable I/O: 58
Number of Timers/Counters: 4

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-HD64F2134VTF10 1062201-HD64F2134VTF10
Product Name 16-bit 32-bit 128KB 5V Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - HD64F2134VTF10
Data Bus 16 Bit; 32 Bit 16 Bit; 32 Bit
RAM 4 KB 0.0040 KB
Supply Voltage 5 volts 5 volts
Serial Interface IrDA, SCI SCI; IrDA, SCI
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - ENICSF2811PBKA - 773795-ENICSF2811PBKA - Win Source Electronics
Specs
Data Bus 32 Bit
Clock Speed 150 MHz
RAM 256 KB
View Details
Microcontrollers - 428459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
 - 62-0266PBF - Rochester Electronics
Infineon Technologies AG
View Details