Renesas Electronics Corporation Custom Parts - Custom Parts (E - I) - HD64F2134VFA10V HD64F2134VFA10V

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1213291-HD64F2134VFA 10V Frequency: 10 MHz Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1213291-HD64F2134VFA 10V Frequency: 10 MHz Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (E - I) - HD64F2134VFA10V - 1213291-HD64F2134VFA10V - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (E - I) - HD64F2134VFA10V
1213291-HD64F2134VFA10V
Custom Parts - Custom Parts (E - I) - HD64F2134VFA10V 1213291-HD64F2134VFA10V
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1213291-HD64F2134VFA 10V Frequency: 10 MHz Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1213291-HD64F2134VFA10V
Frequency: 10 MHz
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1213291-HD64F2134VFA10V
Product Name Custom Parts - Custom Parts (E - I) - HD64F2134VFA10V
Unlock Full Specs
to access all available technical data

Similar Products