Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - HD64F2128FA20V HD64F2128FA20V

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 987542-HD64F2128FA20 V Termination: SMD/SMT Mounting: SMD (SMT) Frequency: 20 MHz Operating Supply Voltage: 5 V Memory Type: FLASH Memory Size: 128 kB Interface: I2C, SCI RAM Size: 4 kB Oscillator Type: External Number of Bits: 16 Number of Pins: 64 Categories: Embedded - Microcontrollers Case / Package: QFP Max Frequency: 20 MHz Alternative Parts (Cross-Reference): MC9S12E128CFUE; MC9S12C128CFUE; MC9S12E128MFUE; C164CILMCAFXUMA1; C161OLMHABXQMA1; C161OLMHAFXQMA1HD64F 2128FA20-V; Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C Data Bus Width: 16 b Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C REACH SVHC: No SVHC Max Supply Voltage: 5.5 V Min Supply Voltage: 2.7 V Number of I/Os: 43 Number of Programmable I/O: 43 Number of Timers/Counters: 5 Number of PWM Channels: 18
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 987542-HD64F2128FA20 V Termination: SMD/SMT Mounting: SMD (SMT) Frequency: 20 MHz Operating Supply Voltage: 5 V Memory Type: FLASH Memory Size: 128 kB Interface: I2C, SCI RAM Size: 4 kB Oscillator Type: External Number of Bits: 16 Number of Pins: 64 Categories: Embedded - Microcontrollers Case / Package: QFP Max Frequency: 20 MHz Alternative Parts (Cross-Reference): MC9S12E128CFUE; MC9S12C128CFUE; MC9S12E128MFUE; C164CILMCAFXUMA1; C161OLMHABXQMA1; C161OLMHAFXQMA1HD64F 2128FA20-V; Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C Data Bus Width: 16 b Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C REACH SVHC: No SVHC Max Supply Voltage: 5.5 V Min Supply Voltage: 2.7 V Number of I/Os: 43 Number of Programmable I/O: 43 Number of Timers/Counters: 5 Number of PWM Channels: 18
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - HD64F2128FA20V - 987542-HD64F2128FA20V - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - HD64F2128FA20V
987542-HD64F2128FA20V
Embedded - Embedded - Microcontrollers - HD64F2128FA20V 987542-HD64F2128FA20V
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 987542-HD64F2128FA20 V Termination: SMD/SMT Mounting: SMD (SMT) Frequency: 20 MHz Operating Supply Voltage: 5 V Memory Type: FLASH Memory Size: 128 kB Interface: I2C, SCI RAM Size: 4 kB Oscillator Type: External Number of Bits: 16 Number of Pins: 64 Categories: Embedded - Microcontrollers Case / Package: QFP Max Frequency: 20 MHz Alternative Parts (Cross-Reference): MC9S12E128CFUE; MC9S12C128CFUE; MC9S12E128MFUE; C164CILMCAFXUMA1; C161OLMHABXQMA1; C161OLMHAFXQMA1HD64F 2128FA20-V; Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C Data Bus Width: 16 b Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C REACH SVHC: No SVHC Max Supply Voltage: 5.5 V Min Supply Voltage: 2.7 V Number of I/Os: 43 Number of Programmable I/O: 43 Number of Timers/Counters: 5 Number of PWM Channels: 18

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 987542-HD64F2128FA20V
Termination: SMD/SMT
Mounting: SMD (SMT)
Frequency: 20 MHz
Operating Supply Voltage: 5 V
Memory Type: FLASH
Memory Size: 128 kB
Interface: I2C, SCI
RAM Size: 4 kB
Oscillator Type: External
Number of Bits: 16
Number of Pins: 64
Categories: Embedded - Microcontrollers
Case / Package: QFP
Max Frequency: 20 MHz
Alternative Parts (Cross-Reference): MC9S12E128CFUE; MC9S12C128CFUE; MC9S12E128MFUE; C164CILMCAFXUMA1; C161OLMHABXQMA1; C161OLMHAFXQMA1HD64F2128FA20-V;
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 75 °C
Data Bus Width: 16 b
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -20 °C
REACH SVHC: No SVHC
Max Supply Voltage: 5.5 V
Min Supply Voltage: 2.7 V
Number of I/Os: 43
Number of Programmable I/O: 43
Number of Timers/Counters: 5
Number of PWM Channels: 18

Buy Now
16-bit 32-bit 128KB 5V Embedded Microcontroller MCU - 685-HD64F2128FA20V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 32-bit 128KB 5V Embedded Microcontroller MCU
685-HD64F2128FA20V
16-bit 32-bit 128KB 5V Embedded Microcontroller MCU 685-HD64F2128FA20V
MCU 16-Bit/32-Bit H8S CISC 128KB Flash 5V 64-Pin PQFP Product overview: HD64F2128FA20V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 32-bit, 128KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 32-bit, 128KB, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F2128FA20V can be used for catalog matching and distributor lookup.

MCU 16-Bit/32-Bit H8S CISC 128KB Flash 5V 64-Pin PQFP Product overview: HD64F2128FA20V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 32-bit, 128KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 32-bit, 128KB, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F2128FA20V can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 987542-HD64F2128FA20V 685-HD64F2128FA20V
Product Name Embedded - Embedded - Microcontrollers - HD64F2128FA20V 16-bit 32-bit 128KB 5V Embedded Microcontroller MCU
Data Bus 16 Bit; 32 Bit 16 Bit; 32 Bit
Number 5
RAM 0.0040 KB 4 KB
Supply Voltage 5 volts 5 volts
Serial Interface I²C; SCI; I2C, SCI I2C, SCI
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - A2C02688200 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
RF and Wireless - RF Transceiver ICs - CC1111F32RSPRG3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details