Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1062197-HD6477043AF2
Mounting: SMD (SMT)
Frequency: 28 MHz
Operating Supply Voltage: 5 V
Memory Type: EPROM, OTP
Memory Size: 128 kB
Interface: EBI/EMI, SCI
Peripherals: DMA, POR, PWM, WDT
RAM Size: 4 kB
Oscillator Type: Internal
Access Time: 28.7 µs
Number of Pins: 144
Watchdog Timer: Yes
Categories: OEM Parts(F-I)
Case / Package: PQFP
Max Frequency: 28 MHz
Alternative Parts (Cross-Reference): MC68332GCEH20; MC68332ACEH20; MC68332ACEH25;
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 75 °C
Data Bus Width: 32 b
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -20 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Number of I/Os: 98
Number of Programmable I/O: 98
Number of Timers/Counters: 7
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1062197-HD6477043AF28V |
| Product Name | OEM Parts - OEM Parts (F - I) - HD6477043AF28V |