Manufacturer: Renesas Electronics America
Win Source Part Number: 121883-HD6477034F20
Category: Integrated Circuits(ICs)
Family: Embedded - Microcontrollers
Series: SuperH? SH7030
Packaging: Tray
Operating Temperature Range: -20°C ~ 75°C (TA)
Core Processor: SH-1
Speed: 20MHz
Package: 112-BQFP
Manufacturer Device Package: 112-QFP (20x20)
Operating Supply Voltage: 4.5 V ~ 5.5 V
Core Size: 32-Bit
Connectivity: EBI/EMI, SCI
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 32
Program Memory Size: 64KB (64K x 8)
Program Memory Type: OTP
RAM Size: 4K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 121883-HD6477034F20 |
| Product Name | Integrated Circuits(ICs) |