Renesas Electronics Corporation OEM Parts - OEM Parts (F - I) - HD6475368SCP16V HD6475368SCP16V

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 998949-HD6475368SCP1 6V Voltage: 5 V Categories: OEM Parts(F-I) Alternative Parts (Cross-Reference): HD6475368SCP16VHD647 5368SCP16(V); Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 998949-HD6475368SCP1 6V Voltage: 5 V Categories: OEM Parts(F-I) Alternative Parts (Cross-Reference): HD6475368SCP16VHD647 5368SCP16(V); Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (F - I) - HD6475368SCP16V - 998949-HD6475368SCP16V - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (F - I) - HD6475368SCP16V
998949-HD6475368SCP16V
OEM Parts - OEM Parts (F - I) - HD6475368SCP16V 998949-HD6475368SCP16V
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 998949-HD6475368SCP1 6V Voltage: 5 V Categories: OEM Parts(F-I) Alternative Parts (Cross-Reference): HD6475368SCP16VHD647 5368SCP16(V); Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 998949-HD6475368SCP16V
Voltage: 5 V
Categories: OEM Parts(F-I)
Alternative Parts (Cross-Reference): HD6475368SCP16VHD6475368SCP16(V);
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 998949-HD6475368SCP16V
Product Name OEM Parts - OEM Parts (F - I) - HD6475368SCP16V
Unlock Full Specs
to access all available technical data

Similar Products

 - C164CI8EMDBFXUMA1 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
5 suppliers
Microcontrollers - 428482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details