Renesas Electronics Corporation 16-bit 32KB 5V Embedded Microcontroller MCU HD6475328F10V

Description
MCU 16-bit H8 CISC 32KB ROM 5V 80-Pin PQFP Product overview: HD6475328F10V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 32KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 32KB, 5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD6475328F10V can be used for catalog matching and distributor lookup.
Request a Quote
Description
MCU 16-bit H8 CISC 32KB ROM 5V 80-Pin PQFP Product overview: HD6475328F10V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 32KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 32KB, 5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD6475328F10V can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
16-bit 32KB 5V Embedded Microcontroller MCU - 685-HD6475328F10V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 32KB 5V Embedded Microcontroller MCU
685-HD6475328F10V
16-bit 32KB 5V Embedded Microcontroller MCU 685-HD6475328F10V
MCU 16-bit H8 CISC 32KB ROM 5V 80-Pin PQFP Product overview: HD6475328F10V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 32KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 32KB, 5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD6475328F10V can be used for catalog matching and distributor lookup.

MCU 16-bit H8 CISC 32KB ROM 5V 80-Pin PQFP Product overview: HD6475328F10V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 32KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 32KB, 5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD6475328F10V can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - HD6475328F10V - 996651-HD6475328F10V - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - HD6475328F10V
996651-HD6475328F10V
Embedded - Embedded - Microcontrollers - HD6475328F10V 996651-HD6475328F10V
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 996651-HD6475328F10V Mounting: SMD (SMT) Frequency: 10 MHz Operating Supply Voltage: 5 V Memory Type: ROM Memory Size: 32 kB Interface: SCI RAM Size: 1 kB Number of Pins: 80 Categories: Embedded - Microcontrollers Case / Package: PQFP Max Frequency: 10 MHz Alternative Parts (Cross-Reference): HD6475328F10VHD64753 28F 10V; Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Number of Timers/Counters: 4

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 996651-HD6475328F10V
Mounting: SMD (SMT)
Frequency: 10 MHz
Operating Supply Voltage: 5 V
Memory Type: ROM
Memory Size: 32 kB
Interface: SCI
RAM Size: 1 kB
Number of Pins: 80
Categories: Embedded - Microcontrollers
Case / Package: PQFP
Max Frequency: 10 MHz
Alternative Parts (Cross-Reference): HD6475328F10VHD6475328F 10V;
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 75 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -20 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Number of Timers/Counters: 4

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-HD6475328F10V 996651-HD6475328F10V
Product Name 16-bit 32KB 5V Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - HD6475328F10V
Data Bus 16 Bit 16 Bit
RAM 1 KB 1.00E-3 KB
Supply Voltage 5 volts 5 volts
Serial Interface SCI SCI; SCI
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1806978P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details
Embedded - Microcontrollers - ADUC834BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
 - CG7496AA - Rochester Electronics
Infineon Technologies AG
Specs
Life Cycle Stage Active
Serial Interface USB
Package Type Other; QFN32
View Details
CC430F5143 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5143IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers