Microcontroller, 8-Bit, OTPROM, 3MHz, CMOS, PQFP100
IC MCU 8BIT 60KB MASK ROM 100QFP Product overview: HD6473887HV from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 60KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 60KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD6473887HV can be used for catalog matching and distributor lookup.
Win Source Part Number: 1062190-HD6473887HV
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Core Processor: H8/300L
Speed: 3MHz
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: SCI, UART/USART
Peripherals: LCD, PWM, WDT
Number of I/O: 71
Program Memory Size: 60KB (60K x 8)
Program Memory Type: Mask ROM
RAM Size: 2K x 8
Data Converters: A/D 12x10b SAR
Oscillator Type: External, Internal
Package / Case: 100-BFQFP
Supplier Device Package: 100-QFP (14x14)
Temperature Range - Operating: -20°C ~ 75°C (TA)
Supply Voltage - Operating: 1.8V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas
Other Names: 2156-HD6473887HV
Product Status: Obsolete
RoHS Status: RoHS non-compliant
IC MCU 8BIT 60KB MASK ROM 100QFP
H8/300L - Microcontroller IC 8-Bit 3MHz 60KB (60K x 8) Mask ROM 100-QFP (14x14)
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | HD6473887HV | 685-HD6473887HV | 1062190-HD6473887HV | HD6473887HV | HD6473887HV |
| Product Name | 8-bit 8BIT 60KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | |
| Data Bus | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit |
| Life Cycle Stage | Obsolete | Removed; Obsolete | Removed; Obsolete | ||
| ROM Type | OTP | Mask ROM | ROM; Mask ROM | ||
| Package Type | QFP; Other; BFQFP100 | Other; Bulk | QFP; Other; 100-BFQFP | QFP; Other; 100-BFQFP | |
| RAM | 2 KB | 60 KB | 2 KB | 2 KB |