Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1028074-HD6473837UFV
Mounting: SMD (SMT)
Frequency: 5 MHz
Memory Type: EPROM
Memory Size: 60 kB
Interface: SCI
RAM Size: 2 kB
Number of Pins: 100
Categories: OEM Parts(F-I)
Case / Package: PQFP
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 75 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -20 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 2.7 V
Number of Timers/Counters: 5
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1028074-HD6473837UFV |
| Product Name | OEM Parts - OEM Parts (F - I) - HD6473837UFV |