Renesas Electronics Corporation 8-bit 5MHz 60KB Embedded Microcontroller MCU HD6473837H

Description
H8/300L H8 H8/300L Microcontroller IC 8-Bit 5MHz 60KB (60K x 8) OTP 100-QFP (14x14) Product overview: HD6473837H from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5MHz, 60KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 5MHz, 60KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD6473837H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
H8/300L H8 H8/300L Microcontroller IC 8-Bit 5MHz 60KB (60K x 8) OTP 100-QFP (14x14) Product overview: HD6473837H from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5MHz, 60KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 5MHz, 60KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD6473837H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 5MHz 60KB Embedded Microcontroller MCU - 685-HD6473837H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 5MHz 60KB Embedded Microcontroller MCU
685-HD6473837H
8-bit 5MHz 60KB Embedded Microcontroller MCU 685-HD6473837H
H8/300L H8 H8/300L Microcontroller IC 8-Bit 5MHz 60KB (60K x 8) OTP 100-QFP (14x14) Product overview: HD6473837H from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5MHz, 60KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 5MHz, 60KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD6473837H can be used for catalog matching and distributor lookup.

H8/300L H8 H8/300L Microcontroller IC 8-Bit 5MHz 60KB (60K x 8) OTP 100-QFP (14x14) Product overview: HD6473837H from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5MHz, 60KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 5MHz, 60KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD6473837H can be used for catalog matching and distributor lookup.

Supplier's Site
 - HD6473837H - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 8-Bit, OTPROM, H8/300L CPU, 5MHz, CMOS, PQFP100

Microcontroller, 8-Bit, OTPROM, H8/300L CPU, 5MHz, CMOS, PQFP100

Supplier's Site Datasheet
Microcontrollers - HD6473837H - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
HD6473837H
Microcontrollers HD6473837H
H8/300L H8® H8/300L Microcontroller IC 8-Bit 5MHz 60KB (60K x 8) OTP 100-QFP (14x14)

H8/300L H8® H8/300L Microcontroller IC 8-Bit 5MHz 60KB (60K x 8) OTP 100-QFP (14x14)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-HD6473837H HD6473837H HD6473837H
Product Name 8-bit 5MHz 60KB Embedded Microcontroller MCU Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
RAM 2 KB 2 KB
Supply Voltage 2.7 to 5.5 volts
Package Type Other; Tray QFP; Other; QFP100 QFP; Other; 100-BFQFP
Operating Temperature -20 to 75 C (-4 to 167 F) -20 to 75 C (-4 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - ADUC845BCP62-3 - 911046-ADUC845BCP62-3 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 62 KB
View Details
3 suppliers
Microcontrollers - 2154815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details
CC430F5147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5147IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers