Manufacturer: Renesas Electronics America
Win Source Part Number: 204684-HD6473837H
Category: Integrated Circuits(ICs)
Family: Embedded - Microcontrollers
Series: H8? H8/300L
Packaging: Tray
Operating Temperature Range: -20°C ~ 75°C (TA)
Core Processor: H8/300L
Speed: 5MHz
Package: 100-BFQFP
Manufacturer Device Package: 100-QFP (14x14)
Operating Supply Voltage: 2.7 V ~ 5.5 V
Core Size: 8-Bit
Connectivity: SCI
Peripherals: LCD, PWM
Number of I/O: 84
Program Memory Size: 60KB (60K x 8)
Program Memory Type: OTP
RAM Size: 2K x 8
Data Converters: A/D 12x8b
Oscillator Type: Internal
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 204684-HD6473837H |
| Product Name | Integrated Circuits(ICs) |