Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - HD6473834UH HD6473834UH

Description
Microcontroller, 8-Bit, OTPROM, 5MHz, CMOS, PQFP100
Request a Quote Datasheet
Description
Microcontroller, 8-Bit, OTPROM, 5MHz, CMOS, PQFP100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - HD6473834UH - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 8-Bit, OTPROM, 5MHz, CMOS, PQFP100

Microcontroller, 8-Bit, OTPROM, 5MHz, CMOS, PQFP100

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - HD6473834UH - 067977-HD6473834UH - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - HD6473834UH
067977-HD6473834UH
Embedded - Embedded - Microcontrollers - HD6473834UH 067977-HD6473834UH
Manufacturer: Renesas Electronics America Win Source Part Number: 067977-HD6473834UH Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 067977-HD6473834UH
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
8-bit 8BIT 32KB Embedded Microcontroller MCU - 685-HD6473834UH - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-HD6473834UH
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-HD6473834UH
IC MCU 8BIT 32KB OTP 100QFP Product overview: HD6473834UH from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD6473834UH can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB OTP 100QFP Product overview: HD6473834UH from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD6473834UH can be used for catalog matching and distributor lookup.

Supplier's Site
Microcontrollers - HD6473834UH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
HD6473834UH
Microcontrollers HD6473834UH
H8/300L H8® H8/300L Microcontroller IC 8-Bit 5MHz 32KB (32K x 8) OTP 100-QFP (14x14)

H8/300L H8® H8/300L Microcontroller IC 8-Bit 5MHz 32KB (32K x 8) OTP 100-QFP (14x14)

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number HD6473834UH 067977-HD6473834UH 685-HD6473834UH HD6473834UH
Product Name Embedded - Embedded - Microcontrollers - HD6473834UH 8-bit 8BIT 32KB Embedded Microcontroller MCU Microcontrollers
Data Bus 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Life Cycle Stage Obsolete Removed; Obsolete
ROM Type OTP
Package Type QFP; Other; QFP100 Other; Tray QFP; Other; 100-BFQFP
RAM 1 KB 1 KB
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Microcontrollers - CP3BT31VVAWQX/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - C161JCLFCABXQMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 12x10b
View Details
3 suppliers
Embedded - Microcontrollers - ADUC847BCPZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details