The HD6473827RWV is an 8-bit microcontroller from the H8/300L Super Low Power Series, designed for applications requiring low power consumption. It operates at a maximum frequency of 8 MHz and features 60 KB of one-time programmable (OTP) memory, organized as 60K x 8 bits. The microcontroller is housed in an 80-TQFP package, measuring 12x12 mm, which facilitates integration into compact designs. This product is suitable for various applications, including consumer electronics and industrial devices, where efficient performance and low power usage are critical. Engineers should consider this microcontroller for projects that align with its specifications and intended use cases.
H8/300L H8® H8/300L SLP Microcontroller IC 8-Bit 8MHz 60KB (60K x 8) OTP 80-TQFP (12x12)
Manufacturer: Renesas Electronics America
Win Source Part Number: 775797-HD6473827RWV
Series: H8 H8/300L SLP
Packaging: Tray
Operating Temperature Range: -20°C ~ 75°C (TA)
Core Processor: H8/300L
Speed: 8MHz
Package: 80-TQFP
Core Size: 8-Bit
Connectivity: SCI
Peripherals: LCD, PWM, WDT
Number of I/O: 55
Program Memory Size: 60KB (60K x 8)
Program Memory Type: One Time Programmable(OTP)
RAM Size: 2K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 5.5 V
Family Name: HD6473827R
Categories: Integrated Circuits (ICs)
Manufacturer Package: 80-TQFP (12x12)
Alternative Parts (Cross-Reference): UPSD3454EVB40U6; UPSD3254A-40U6; uPSD3332D-40U6T; UPSD3212A-40U6;
Introduction Date: March 16, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 1
IC MCU 8BIT 60KB OTP 80TQFP Product overview: HD6473827RWV from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 60KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 60KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD6473827RWV can be used for catalog matching and distributor lookup.
IC MCU 8BIT 60KB OTP 80TQFP
H8/300L H8® H8/300L SLP Microcontroller IC 8-Bit 3MHz 60KB (60K x 8) ROM 80-TQFP (12x12)
H8/300L H8® H8/300L SLP Microcontroller IC 8-Bit 8MHz 60KB (60K x 8) OTP 80-TQFP (12x12)
IC MCU 8BIT 60KB OTP 80TQFP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | HD6473827RWV-ND | 775797-HD6473827RWV | 685-HD6473827RWV | HD6473827RWV | HD6473827RWV | HD6473827RWV | HD6473827RWV |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - HD6473827RWV | 8-bit 8BIT 60KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit |
| Clock Speed | 8 MHz | 8 MHz | 3 MHz | 8 MHz | 8 MHz | ||
| Bits | Other; A/D 8x10b | ||||||
| RAM | 2 KB | 60 KB | 2 KB | 2 KB | 2 KB | 2 KB | |
| ROM | 60 KB |