H8/300L H8® H8/300L SLP Microcontroller IC 8-Bit 8MHz 60KB (60K x 8) OTP 80-QFP (14x14)
Microcontroller, 8-Bit, OTPROM, 8MHz, CMOS, PQFP80
H8/300L H8® H8/300L SLP Microcontroller IC 8-Bit 8MHz 60KB (60K x 8) OTP 80-QFP (14x14)
IC MCU 8BIT 60KB OTP 80QFP
IC MCU 8BIT 60KB OTP 80QFP
| DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | HD6473827RHV-ND | HD6473827RHV | HD6473827RHV | HD6473827RHV | HD6473827RHV |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit |
| Clock Speed | 8 MHz | 8 MHz | 8 MHz | ||
| Bits | Other; A/D 8x10b | ||||
| RAM | 2 KB | 2 KB | 2 KB | ||
| ROM | 60 KB |