Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - HD6473802HV HD6473802HV

Description
Microcontroller, 8-Bit, OTPROM, 8MHz, CMOS, PQFP64
Request a Quote Datasheet
Description
Microcontroller, 8-Bit, OTPROM, 8MHz, CMOS, PQFP64
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - HD6473802HV - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 8-Bit, OTPROM, 8MHz, CMOS, PQFP64

Microcontroller, 8-Bit, OTPROM, 8MHz, CMOS, PQFP64

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - HD6473802HV - 001532-HD6473802HV - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - HD6473802HV
001532-HD6473802HV
Embedded - Embedded - Microcontrollers - HD6473802HV 001532-HD6473802HV
Manufacturer: Renesas Electronics America Win Source Part Number: 001532-HD6473802HV Packaging: Tray Core Processor: H8/300L Number of I/O: 39 Program Memory Size: 16KB (16K x 8) Program Memory Type: OTP Data Converters: A/D 4x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 75°C (TA) Case / Package: 64-QFP (14x14) Speed(Frequency): 8MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Renesas Electronics America
Win Source Part Number: 001532-HD6473802HV
Packaging: Tray
Core Processor: H8/300L
Number of I/O: 39
Program Memory Size: 16KB (16K x 8)
Program Memory Type: OTP
Data Converters: A/D 4x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 75°C (TA)
Case / Package: 64-QFP (14x14)
Speed(Frequency): 8MHz
Supply Voltage - Operating: 1.8 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 1K x 8
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
8-bit 8BIT 16KB Embedded Microcontroller MCU - 685-HD6473802HV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 16KB Embedded Microcontroller MCU
685-HD6473802HV
8-bit 8BIT 16KB Embedded Microcontroller MCU 685-HD6473802HV
IC MCU 8BIT 16KB PROM 64QFP Product overview: HD6473802HV from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD6473802HV can be used for catalog matching and distributor lookup.

IC MCU 8BIT 16KB PROM 64QFP Product overview: HD6473802HV from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD6473802HV can be used for catalog matching and distributor lookup.

Supplier's Site
Microcontrollers - HD6473802HV-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
HD6473802HV-ND
Microcontrollers HD6473802HV-ND
H8/300L H8® H8/300L SLP Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) OTP 64-QFP (14x14)

H8/300L H8® H8/300L SLP Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) OTP 64-QFP (14x14)

Buy Now Datasheet
Microcontrollers - HD6473802HV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
HD6473802HV
Microcontrollers HD6473802HV
H8/300L - Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) PROM 64-QFP (14x14)

H8/300L - Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) PROM 64-QFP (14x14)

Buy Now
Microcontrollers - HD6473802HV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
HD6473802HV
Microcontrollers HD6473802HV
H8/300L H8® H8/300L SLP Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) OTP 64-QFP (14x14)

H8/300L H8® H8/300L SLP Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) OTP 64-QFP (14x14)

Buy Now Datasheet
IC MCU 8BIT 16KB OTP 64QFP - 668-HD6473802HV - Utmel Electronic Limited
Hong Kong, China
IC MCU 8BIT 16KB OTP 64QFP
668-HD6473802HV
IC MCU 8BIT 16KB OTP 64QFP 668-HD6473802HV
IC MCU 8BIT 16KB OTP 64QFP

IC MCU 8BIT 16KB OTP 64QFP

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - HD6473802HV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
HD6473802HV
Integrated Circuits (ICs) - Embedded - Microcontrollers HD6473802HV
IC MCU 8BIT 16KB PROM 64QFP

IC MCU 8BIT 16KB PROM 64QFP

Supplier's Site
Embedded - Microcontrollers - HD6473802HV - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
HD6473802HV
Embedded - Microcontrollers HD6473802HV
IC MCU 8BIT 16KB OTP 64QFP

IC MCU 8BIT 16KB OTP 64QFP

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Quarktwin Technology Ltd. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number HD6473802HV 001532-HD6473802HV 685-HD6473802HV HD6473802HV-ND HD6473802HV HD6473802HV 668-HD6473802HV HD6473802HV HD6473802HV
Product Name Embedded - Embedded - Microcontrollers - HD6473802HV 8-bit 8BIT 16KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Microcontrollers IC MCU 8BIT 16KB OTP 64QFP Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Life Cycle Stage Obsolete Active Removed; Obsolete Removed; Obsolete Obsolete Removed; Obsolete
ROM Type OTP OTP; OTP OTP OTP PROM
Package Type QFP; Other; QFP64 QFP; Other; 64-QFP (14x14) Other; Bulk Other; 64-BQFP QFP; Other; 64-BQFP QFP; Other; 64-BQFP QFP; Other; 64-BQFP Other; 64-BQFP
Clock Speed 8 MHz 8 MHz 16 MHz 8 MHz 16 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-AM2432BKFGHIALXRCT-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
 - 8751H-8/BQA - Rochester Electronics
Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Rochester Active
Package Type CDIP; Other; CDIP
View Details
3 suppliers
Microcontrollers - 1806847 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Microcontrollers - CG7153AMT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
3 suppliers