Renesas Electronics Corporation OEM Parts - OEM Parts (F - I) - HD6473802D HD6473802D

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1062188-HD6473802D Frequency: 8 MHz Memory Type: OTP Memory Size: 16 kB Interface: SCI Peripherals: LCD, PWM, WDT Oscillator Type: Internal Number of Pins: 64 Categories: OEM Parts(F-I) Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Non-Compliant Min Operating Temperature: -40 °C Number of I/Os: 39
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1062188-HD6473802D Frequency: 8 MHz Memory Type: OTP Memory Size: 16 kB Interface: SCI Peripherals: LCD, PWM, WDT Oscillator Type: Internal Number of Pins: 64 Categories: OEM Parts(F-I) Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Non-Compliant Min Operating Temperature: -40 °C Number of I/Os: 39
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (F - I) - HD6473802D - 1062188-HD6473802D - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (F - I) - HD6473802D
1062188-HD6473802D
OEM Parts - OEM Parts (F - I) - HD6473802D 1062188-HD6473802D
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1062188-HD6473802D Frequency: 8 MHz Memory Type: OTP Memory Size: 16 kB Interface: SCI Peripherals: LCD, PWM, WDT Oscillator Type: Internal Number of Pins: 64 Categories: OEM Parts(F-I) Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Non-Compliant Min Operating Temperature: -40 °C Number of I/Os: 39

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1062188-HD6473802D
Frequency: 8 MHz
Memory Type: OTP
Memory Size: 16 kB
Interface: SCI
Peripherals: LCD, PWM, WDT
Oscillator Type: Internal
Number of Pins: 64
Categories: OEM Parts(F-I)
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Number of I/Os: 39

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1062188-HD6473802D
Product Name OEM Parts - OEM Parts (F - I) - HD6473802D
Unlock Full Specs
to access all available technical data