Renesas Electronics Corporation Integrated Circuits(ICs) HD6473726F

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 204682-HD6473726F Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Series: H8? H8/300L Packaging: Tray Operating Temperature Range: -20°C ~ 75°C (TA) Core Processor: H8/300L Speed: 5MHz Package: 80-BQFP Manufacturer Device Package: 80-QFP (14x14) Operating Supply Voltage: 4 V ~ 5.5 V Core Size: 8-Bit Connectivity: SCI Peripherals: PWM, VFD Number of I/O: 60 Program Memory Size: 48KB (48K x 8) Program Memory Type: OTP RAM Size: 1K x 8 Data Converters: A/D 8x8b Oscillator Type: External Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 204682-HD6473726F Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Series: H8? H8/300L Packaging: Tray Operating Temperature Range: -20°C ~ 75°C (TA) Core Processor: H8/300L Speed: 5MHz Package: 80-BQFP Manufacturer Device Package: 80-QFP (14x14) Operating Supply Voltage: 4 V ~ 5.5 V Core Size: 8-Bit Connectivity: SCI Peripherals: PWM, VFD Number of I/O: 60 Program Memory Size: 48KB (48K x 8) Program Memory Type: OTP RAM Size: 1K x 8 Data Converters: A/D 8x8b Oscillator Type: External Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 204682-HD6473726F - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
204682-HD6473726F
Integrated Circuits(ICs) 204682-HD6473726F
Manufacturer: Renesas Electronics America Win Source Part Number: 204682-HD6473726F Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Series: H8? H8/300L Packaging: Tray Operating Temperature Range: -20°C ~ 75°C (TA) Core Processor: H8/300L Speed: 5MHz Package: 80-BQFP Manufacturer Device Package: 80-QFP (14x14) Operating Supply Voltage: 4 V ~ 5.5 V Core Size: 8-Bit Connectivity: SCI Peripherals: PWM, VFD Number of I/O: 60 Program Memory Size: 48KB (48K x 8) Program Memory Type: OTP RAM Size: 1K x 8 Data Converters: A/D 8x8b Oscillator Type: External Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 204682-HD6473726F
Category: Integrated Circuits(ICs)
Family: Embedded - Microcontrollers
Series: H8? H8/300L
Packaging: Tray
Operating Temperature Range: -20°C ~ 75°C (TA)
Core Processor: H8/300L
Speed: 5MHz
Package: 80-BQFP
Manufacturer Device Package: 80-QFP (14x14)
Operating Supply Voltage: 4 V ~ 5.5 V
Core Size: 8-Bit
Connectivity: SCI
Peripherals: PWM, VFD
Number of I/O: 60
Program Memory Size: 48KB (48K x 8)
Program Memory Type: OTP
RAM Size: 1K x 8
Data Converters: A/D 8x8b
Oscillator Type: External
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 204682-HD6473726F
Product Name Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data