IC MCU 8BIT 60KB OTP 80TQFP Product overview: HD6473657WV from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 60KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 60KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD6473657WV can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Win Source Part Number: 040469-HD6473657WV
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Microcontroller, 16-Bit, OTPROM, 5MHz, CMOS, PQFP80
H8/300L H8® H8/300L Microcontroller IC 8-Bit 5MHz 60KB (60K x 8) OTP 80-TQFP (12x12)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-HD6473657WV | 040469-HD6473657WV | HD6473657WV | HD6473657WV |
| Product Name | 8-bit 8BIT 60KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - HD6473657WV | Microcontrollers | |
| Data Bus | 8 Bit | 16 Bit; 16-Bit | 8 Bit; 8-Bit | |
| RAM | 2 KB | 2 KB | ||
| Supply Voltage | 2.2 to 5.5 volts | |||
| Package Type | Other; Tray | QFP; TQFP; Other; TQFP80 | QFP; TQFP; Other; 80-TQFP | |
| Operating Temperature | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) |