IC MCU 8BIT 48KB OTP Product overview: HD6473388F10 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD6473388F10 can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Win Source Part Number: 067974-HD6473388F10
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Microcontroller, 16-Bit, OTPROM, CMOS, PQFP80
H8/300 H8® H8/338 Microcontroller IC 8-Bit 10MHz 48KB (48K x 8) OTP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-HD6473388F10 | 067974-HD6473388F10 | HD6473388F10 | HD6473388F10 |
| Product Name | 8-bit 8BIT 48KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - HD6473388F10 | Microcontrollers | |
| Data Bus | 8 Bit | 16 Bit; 16-Bit | 8 Bit; 8-Bit | |
| RAM | 2 KB | 2 KB | ||
| Package Type | Other; Tray | QFP; Other; QFP80 | QFP; Other; 80-QFP | |
| Operating Temperature | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) |