Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1008033-HD6473388CP1
Packaging: Bulk
Mounting: SMD (SMT)
Frequency: 10 MHz
Access Time: 10 µs
Number of Pins: 84
Categories: OEM Parts(F-I)
Case / Package: PLCC
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1008033-HD6473388CP10 |
| Product Name | OEM Parts - OEM Parts (F - I) - HD6473388CP10 |