IC MCU 8BIT 16KB OTP 84PLCC Product overview: HD6473308RCP10V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD6473308RCP10V can be used for catalog matching and distributor lookup.
Microcontroller 16-Bit, H8
Manufacturer: Renesas Electronics America
Win Source Part Number: 714334-HD6473308RCP1
Manufacturer Homepage: www.renesas.com
Reference case: PLCC84
Reference Date Code: 1526+
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
H8/300 H8® H8/330 Microcontroller IC 8-Bit 10MHz 16KB (16K x 8) OTP 84-PLCC
IC MCU 8BIT 16KB OTP 84PLCC
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-HD6473308RCP10V | HD6473308RCP10V | 714334-HD6473308RCP10V | HD6473308RCP10V | HD6473308RCP10V |
| Product Name | 8-bit 8BIT 16KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - HD6473308RCP10V | Microcontrollers | Microcontrollers | |
| Data Bus | 8 Bit | 16 Bit; 16-Bit | 8 Bit; 8-Bit | 8 Bit | |
| RAM | 0.5120 KB | 0.5120 KB | 0.5120 KB | ||
| Package Type | Other; Bulk | Other; LCC84 | Other; 84-LCC (J-Lead) | Other; 84-LCC (J-Lead) | |
| Operating Temperature | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) |