Renesas Electronics Corporation Integrated Circuits (ICs) - Embedded - Microcontrollers HD6473297FJ16

Description
Win Source Part Number: 994606-HD6473297FJ16 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Other Names: 2156-HD6473297FJ16,R ENRNSHD6473297FJ16 RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 994606-HD6473297FJ16 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Other Names: 2156-HD6473297FJ16,R ENRNSHD6473297FJ16 RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 994606-HD6473297FJ16 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
994606-HD6473297FJ16
Integrated Circuits (ICs) - Embedded - Microcontrollers 994606-HD6473297FJ16
Win Source Part Number: 994606-HD6473297FJ16 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Other Names: 2156-HD6473297FJ16,R ENRNSHD6473297FJ16 RoHS Status: Not applicable

Win Source Part Number: 994606-HD6473297FJ16
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Other Names: 2156-HD6473297FJ16,RENRNSHD6473297FJ16
RoHS Status: Not applicable

Buy Now
 - HD6473297FJ16 - Rochester Electronics
Newburyport, MA, United States
Microcontroller 16-Bit, H8, 60KB ROM 5V

Microcontroller 16-Bit, H8, 60KB ROM 5V

Supplier's Site Datasheet
Singapore, Singapore
16-bit 60KB 5V Embedded Microcontroller MCU
685-HD6473297FJ16
16-bit 60KB 5V Embedded Microcontroller MCU 685-HD6473297FJ16
MCU 16-BIT, H8, 60KB ROM 5V Product overview: HD6473297FJ16 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 60KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 60KB, 5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD6473297FJ16 can be used for catalog matching and distributor lookup.

MCU 16-BIT, H8, 60KB ROM 5V Product overview: HD6473297FJ16 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 60KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 60KB, 5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD6473297FJ16 can be used for catalog matching and distributor lookup.

Supplier's Site
Microcontrollers - HD6473297FJ16 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
HD6473297FJ16
Microcontrollers HD6473297FJ16
* Microcontroller IC

* Microcontroller IC

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - HD6473297FJ16 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
HD6473297FJ16
Integrated Circuits (ICs) - Embedded - Microcontrollers HD6473297FJ16
MCU 16-BIT, H8, 60KB ROM 5V

MCU 16-BIT, H8, 60KB ROM 5V

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 994606-HD6473297FJ16 HD6473297FJ16 685-HD6473297FJ16 HD6473297FJ16 HD6473297FJ16
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit 60KB 5V Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit 16 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164CI8EMDBFXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
5 suppliers
Embedded - Microcontrollers - ADUC7027BSTZ62I-RL - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 2157976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details
ARM Cortex-M 32-bit 1 GHz 128kB Embedded Microcontroller MCU - 879-CC1310F64RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers