Manufacturer: Renesas Electronics America
Win Source Part Number: 204681-HD6473258F10V
Category: Integrated Circuits(ICs)
Family: Embedded - Microcontrollers
Series: H8? H8/325
Packaging: Tray
Operating Temperature Range: -20°C ~ 75°C (TA)
Core Processor: H8/300
Speed: 10MHz
Package: 64-BQFP
Manufacturer Device Package: 64-QFP (14x14)
Operating Supply Voltage: 4.5 V ~ 5.5 V
Core Size: 8-Bit
Connectivity: SCI, UART/USART
Number of I/O: 53
Program Memory Size: 32KB (32K x 8)
Program Memory Type: OTP
RAM Size: 1K x 8
Oscillator Type: External
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 204681-HD6473258F10V |
| Product Name | Integrated Circuits(ICs) |