Renesas Electronics Corporation Integrated Circuits(ICs) HD6473257F10

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 204680-HD6473257F10 Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Series: H8? H8/325 Operating Temperature Range: -20°C ~ 75°C (TA) Core Processor: H8/300 Speed: 10MHz Operating Supply Voltage: 4.5 V ~ 5.5 V Core Size: 8-Bit Connectivity: SCI, UART/USART Number of I/O: 53 Program Memory Size: 60KB (60K x 8) Program Memory Type: OTP RAM Size: 2K x 8 Oscillator Type: External Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 204680-HD6473257F10 Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Series: H8? H8/325 Operating Temperature Range: -20°C ~ 75°C (TA) Core Processor: H8/300 Speed: 10MHz Operating Supply Voltage: 4.5 V ~ 5.5 V Core Size: 8-Bit Connectivity: SCI, UART/USART Number of I/O: 53 Program Memory Size: 60KB (60K x 8) Program Memory Type: OTP RAM Size: 2K x 8 Oscillator Type: External Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 204680-HD6473257F10 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
204680-HD6473257F10
Integrated Circuits(ICs) 204680-HD6473257F10
Manufacturer: Renesas Electronics America Win Source Part Number: 204680-HD6473257F10 Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Series: H8? H8/325 Operating Temperature Range: -20°C ~ 75°C (TA) Core Processor: H8/300 Speed: 10MHz Operating Supply Voltage: 4.5 V ~ 5.5 V Core Size: 8-Bit Connectivity: SCI, UART/USART Number of I/O: 53 Program Memory Size: 60KB (60K x 8) Program Memory Type: OTP RAM Size: 2K x 8 Oscillator Type: External Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 204680-HD6473257F10
Category: Integrated Circuits(ICs)
Family: Embedded - Microcontrollers
Series: H8? H8/325
Operating Temperature Range: -20°C ~ 75°C (TA)
Core Processor: H8/300
Speed: 10MHz
Operating Supply Voltage: 4.5 V ~ 5.5 V
Core Size: 8-Bit
Connectivity: SCI, UART/USART
Number of I/O: 53
Program Memory Size: 60KB (60K x 8)
Program Memory Type: OTP
RAM Size: 2K x 8
Oscillator Type: External
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 204680-HD6473257F10
Product Name Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data