H8S/2600 H8® H8S/2600 Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) OTP 128-QFP (14x20)
Manufacturer: Renesas Electronics America
Win Source Part Number: 775796-HD6472655RFV
Series: H8 H8S/2600
Packaging: Tray
Operating Temperature Range: -20°C ~ 75°C (TA)
Core Processor: H8S/2600
Speed: 20MHz
Package: 128-BFQFP
Core Size: 16-Bit
Connectivity: SCI, SmartCard
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 87
Program Memory Size: 128KB (128K x 8)
Program Memory Type: One Time Programmable(OTP)
RAM Size: 4K x 8
Data Converters: A/D 8x10b; D/A 2x8b
Oscillator Type: Internal
Supply Voltage: 4.5 V ~ 5.5 V
Family Name: HD6472655R
Categories: Integrated Circuits (ICs)
Manufacturer Package: 128-QFP (14x20)
Alternative Parts (Cross-Reference): MC56F8365VFG60; MC56F8365MFG60; MC56F8345MFGE; MC56F8145VFGE;
Introduction Date: September 09, 2006
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 72
IC MCU 16BIT 128KB OTP 128QFP Product overview: HD6472655RFV from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD6472655RFV can be used for catalog matching and distributor lookup.
IC MCU 16BIT 128KB OTP 128QFP
H8S/2600 H8® H8S/2600 Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) OTP 128-QFP (14x20)
H8S/2600 H8S Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) PROM 128-QFP (14x20)
IC MCU 16BIT 128KB OTP 128QFP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | HD6472655RFV-ND | 775796-HD6472655RFV | 685-HD6472655RFV | HD6472655RFV | HD6472655RFV | HD6472655RFV |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - HD6472655RFV | 16-bit 16BIT 128KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| Bits | 8 Bit; Other; A/D 8x10b; D/A 2x8b | |||||
| RAM | 4 KB | 128 KB | 4 KB | 4 KB | 4 KB | |
| ROM | 128 KB |