Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - HD6472655RF HD6472655RF

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 204679-HD6472655RF Packaging: Tray Core Processor: H8S/2600 Number of I/O: 87 Program Memory Size: 128KB (128K x 8) Program Memory Type: OTP Data Converters: A/D 8x10b; D/A 2x8b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 75°C (TA) Case / Package: 128-QFP (14x20) Speed(Frequency): 20MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 4K x 8 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 204679-HD6472655RF Packaging: Tray Core Processor: H8S/2600 Number of I/O: 87 Program Memory Size: 128KB (128K x 8) Program Memory Type: OTP Data Converters: A/D 8x10b; D/A 2x8b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 75°C (TA) Case / Package: 128-QFP (14x20) Speed(Frequency): 20MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 4K x 8 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - HD6472655RF - 204679-HD6472655RF - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - HD6472655RF
204679-HD6472655RF
Embedded - Embedded - Microcontrollers - HD6472655RF 204679-HD6472655RF
Manufacturer: Renesas Electronics America Win Source Part Number: 204679-HD6472655RF Packaging: Tray Core Processor: H8S/2600 Number of I/O: 87 Program Memory Size: 128KB (128K x 8) Program Memory Type: OTP Data Converters: A/D 8x10b; D/A 2x8b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 75°C (TA) Case / Package: 128-QFP (14x20) Speed(Frequency): 20MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 4K x 8 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 204679-HD6472655RF
Packaging: Tray
Core Processor: H8S/2600
Number of I/O: 87
Program Memory Size: 128KB (128K x 8)
Program Memory Type: OTP
Data Converters: A/D 8x10b; D/A 2x8b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 75°C (TA)
Case / Package: 128-QFP (14x20)
Speed(Frequency): 20MHz
Supply Voltage - Operating: 4.5 V to 5.5 V
Part Core Size: 16-Bit
Data RAM Size: 4K x 8
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
16-bit 16BIT 128KB Embedded Microcontroller MCU - 685-HD6472655RF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 128KB Embedded Microcontroller MCU
685-HD6472655RF
16-bit 16BIT 128KB Embedded Microcontroller MCU 685-HD6472655RF
IC MCU 16BIT 128KB OTP 128QFP Product overview: HD6472655RF from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD6472655RF can be used for catalog matching and distributor lookup.

IC MCU 16BIT 128KB OTP 128QFP Product overview: HD6472655RF from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD6472655RF can be used for catalog matching and distributor lookup.

Supplier's Site
Microcontrollers - HD6472655RF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
HD6472655RF
Microcontrollers HD6472655RF
H8S/2600 H8® H8S/2600 Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) OTP 128-QFP (14x20)

H8S/2600 H8® H8S/2600 Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) OTP 128-QFP (14x20)

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 204679-HD6472655RF 685-HD6472655RF HD6472655RF
Product Name Embedded - Embedded - Microcontrollers - HD6472655RF 16-bit 16BIT 128KB Embedded Microcontroller MCU Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit; 16-Bit
Life Cycle Stage Active Removed; Obsolete
Clock Speed 20 MHz 20 MHz
RAM 128 KB 4 KB 4 KB
ROM Type OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1101N - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details