Manufacturer: Renesas Electronics America
Win Source Part Number: 145187-HD64570F16
Category: Integrated Circuits(ICs)
Family: Interface - Specialized
Packaging: Tray
Mounting Style: Surface Mount
Package: 88-QFP
Applications: ISDN
Operating Supply Voltage: 4.75 V ~ 5.25 V
Interface: Serial
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 145187-HD64570F16 |
| Product Name | Integrated Circuits(ICs) |