Manufacturer: Renesas Electronics America
Win Source Part Number: 134631-HD64570F
Category: Integrated Circuits(ICs)
Family: Interface - Specialized
Packaging: Tray
Mounting Style: Surface Mount
Package: 88-QFP
Applications: ISDN
Operating Supply Voltage: 4.5 V ~ 5.5 V
Interface: Serial
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 134631-HD64570F |
| Product Name | Integrated Circuits(ICs) |